Triad Magnetics Chassis Mount Transformer, 3.78Va; Chassis Mount Transformer Type Triad Magnetics F13X

Description
CHASSIS MOUNT TRANSFORMER, 3.78VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:3.78VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:680mA RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 3.78VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:3.78VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:680mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 3.78Va; Chassis Mount Transformer Type Triad Magnetics - 03F958 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 3.78Va; Chassis Mount Transformer Type Triad Magnetics
03F958
Chassis Mount Transformer, 3.78Va; Chassis Mount Transformer Type Triad Magnetics 03F958
CHASSIS MOUNT TRANSFORMER, 3.78VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:3.78VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:680mA RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 3.78VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:3.78VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:680mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 03F958
Product Name Chassis Mount Transformer, 3.78Va; Chassis Mount Transformer Type Triad Magnetics
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A5-M19-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 200 VA
View Details
PC Mount Split Pack™ Power Transformers - F20-055 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1:4 CORE & WIRE Transformer, 30 - 1000 MHz, 50Ω - SYTX4-13HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details