Instrument Transformers Ltd. Current Transformer 750 Instrument Transformer 170SHT-751

Description
CURRENT TRANSFORMER 750:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:108mm; Frequency Range:25Hz to 400Hz; Transformer Mounting:Bracket Mount
Datasheet
Description
CURRENT TRANSFORMER 750:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:108mm; Frequency Range:25Hz to 400Hz; Transformer Mounting:Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 750 Instrument Transformer - 73K5122 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 750 Instrument Transformer
73K5122
Current Transformer 750 Instrument Transformer 73K5122
CURRENT TRANSFORMER 750:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:108mm; Frequency Range:25Hz to 400Hz; Transformer Mounting:Bracket Mount

CURRENT TRANSFORMER 750:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:108mm; Frequency Range:25Hz to 400Hz; Transformer Mounting:Bracket Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5122
Product Name Current Transformer 750 Instrument Transformer
Operating Frequency 25 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5496-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-21A - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details