InspectorTools 24" VT Scope w/LED Flashlight (White & UV - 4mm Series) VIVT244FLUV

Description
Standard Equipment Includes: 24" scope, 4.3mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 4.3MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs. 4.3MM Diameter models have a Flexible Nylon Shaft (Patent Pending) Compact design for Portability and tight areas Fits through even the smallest diesel injector ports "Our Newest Features Features & Benefits Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed. 3 yr warranty – For piece of mind
Description
Standard Equipment Includes: 24" scope, 4.3mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 4.3MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs. 4.3MM Diameter models have a Flexible Nylon Shaft (Patent Pending) Compact design for Portability and tight areas Fits through even the smallest diesel injector ports "Our Newest Features Features & Benefits Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed. 3 yr warranty – For piece of mind

Suppliers

Company
Product
Description
Supplier Links
24
Ventura, CA, USA
24" VT Scope w/LED Flashlight (White & UV - 4mm Series)
VIVT244FLUV
24" VT Scope w/LED Flashlight (White & UV - 4mm Series) VIVT244FLUV
Standard Equipment Includes: 24" scope, 4.3mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 4.3MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs. 4.3MM Diameter models have a Flexible Nylon Shaft (Patent Pending) Compact design for Portability and tight areas Fits through even the smallest diesel injector ports "Our Newest Features Features & Benefits Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed. 3 yr warranty – For piece of mind

Standard Equipment Includes:


  • 24" scope, 4.3mm diameter
  • Detachable LED flashlight (white & UV)
  • Instructions
  • Batteries
  • Mirror
  • Magnet
  • 3 year warranty
  • Case

VT Series 4.3MM Shaft


  • High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs.
  • 4.3MM Diameter models have a Flexible Nylon Shaft (Patent Pending)
  • Compact design for Portability and tight areas
  • Fits through even the smallest diesel injector ports
  • "Our Newest

Features
Features & Benefits

  • Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view.
  • Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes.
  • Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches.
  • Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind.
  • Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates.
  • Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed.
  • 3 yr warranty – For piece of mind
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Fiberscopes
Product Number VIVT244FLUV
Product Name 24" VT Scope w/LED Flashlight (White & UV - 4mm Series)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Viewing Angle Direct
Features Video (optional feature)
Diameter 3.2 mm (0.1260 inch)
View Details
Hawkeye® Blue Flexible - HBF 060 1800 50 - Gradient Lens Corporation
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount (optional feature); Video
Diameter 6 mm (0.2362 inch)
View Details
Special Feature Fiberscope - IF5D4X1-14 - Evident Scientific
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount
Diameter 5 mm (0.1969 inch)
View Details
High temperature Endoscope - VS-PG Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Direct
Features Video
Diameter 6 to 8 mm (0.2362 to 0.3150 inch)
View Details