InspectorTools 24" VO-Halogen Scope (6mm Series) VIVO246H

Description
Standard Equipment Includes: 24" scope, 5.8mm diameter Instructions Batteries Mirror Magnet Spare halogen bulb 3 year warranty Case VO Series 6MM Shaft Superior Optics provide easier viewing Glare-free close-up and far field inspections Patent Pending Direct Flex Shaft Made in the USA VO-6MM Series 6MM Shaft models have built-in halogen lighting, powered by Lithium Batteries for constant output 6MM Diameter models have a flexible nylon shaft Features Features & Benefits Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Mechanical Integrity – VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. 3 yr warranty – For piece of mind
Description
Standard Equipment Includes: 24" scope, 5.8mm diameter Instructions Batteries Mirror Magnet Spare halogen bulb 3 year warranty Case VO Series 6MM Shaft Superior Optics provide easier viewing Glare-free close-up and far field inspections Patent Pending Direct Flex Shaft Made in the USA VO-6MM Series 6MM Shaft models have built-in halogen lighting, powered by Lithium Batteries for constant output 6MM Diameter models have a flexible nylon shaft Features Features & Benefits Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Mechanical Integrity – VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. 3 yr warranty – For piece of mind

Suppliers

Company
Product
Description
Supplier Links
24
Ventura, CA, USA
24" VO-Halogen Scope (6mm Series)
VIVO246H
24" VO-Halogen Scope (6mm Series) VIVO246H
Standard Equipment Includes: 24" scope, 5.8mm diameter Instructions Batteries Mirror Magnet Spare halogen bulb 3 year warranty Case VO Series 6MM Shaft Superior Optics provide easier viewing Glare-free close-up and far field inspections Patent Pending Direct Flex Shaft Made in the USA VO-6MM Series 6MM Shaft models have built-in halogen lighting, powered by Lithium Batteries for constant output 6MM Diameter models have a flexible nylon shaft Features Features & Benefits Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Mechanical Integrity – VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. 3 yr warranty – For piece of mind

Standard Equipment Includes:


  • 24" scope, 5.8mm diameter
  • Instructions
  • Batteries
  • Mirror
  • Magnet
  • Spare halogen bulb
  • 3 year warranty
  • Case

VO Series 6MM Shaft


  • Superior Optics provide easier viewing
  • Glare-free close-up and far field inspections
  • Patent Pending Direct Flex Shaft
  • Made in the USA

VO-6MM Series


  • 6MM Shaft models have built-in halogen lighting, powered by Lithium Batteries for constant output
  • 6MM Diameter models have a flexible nylon shaft

Features
Features & Benefits

  • Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view.
  • Mechanical Integrity – VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation.
  • Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches.
  • Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates.
  • 3 yr warranty – For piece of mind
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Fiberscopes
Product Number VIVO246H
Product Name 24" VO-Halogen Scope (6mm Series)
Unlock Full Specs
to access all available technical data

Similar Products

Small Diameter Fiberscope - IF2D5 - Evident Scientific
Specs
Viewing Angle Direct
Features Camera Mount; Video (optional feature)
Diameter 2.4 mm (0.0945 inch)
View Details
Fiberscope 1.7mm, K Series - K-1 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Diameter 1.68 mm (0.0661 inch)
Working Length 0.3048 m (0.3333 yd)
Field of View 55 degrees
View Details
Hawkeye® Blue Flexible - HBF 040 1000 90 - Gradient Lens Corporation
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount (optional feature); Video
Diameter 4 mm (0.1575 inch)
View Details
Thermal image borescope - VS-RP Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Direct
Features Video
Diameter 16.5 mm (0.6496 inch)
View Details