InspectorTools 18" VO-Halogen Scope (4mm Series) VIVO184H

Description
Standard Equipment Includes: 18" scope, 4.3mm diameter Instructions Batteries Mirror Magnet Spare halogen bulb 3 year warranty Case VO Series 4.3MM Shaft Superior Optics provide easier viewing Glare-free close-up and far field inspections Designed for inspection where space is limited Made in the USA VO-4MM Series Ultra Thin Shaft -- only 4.3MM OD (.17"e;) Replaceable Halogen Bulb in Handle Features Features & Benefits Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Mechanical Integrity – VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. 3 yr warranty – For piece of mind
Description
Standard Equipment Includes: 18" scope, 4.3mm diameter Instructions Batteries Mirror Magnet Spare halogen bulb 3 year warranty Case VO Series 4.3MM Shaft Superior Optics provide easier viewing Glare-free close-up and far field inspections Designed for inspection where space is limited Made in the USA VO-4MM Series Ultra Thin Shaft -- only 4.3MM OD (.17"e;) Replaceable Halogen Bulb in Handle Features Features & Benefits Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Mechanical Integrity – VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. 3 yr warranty – For piece of mind

Suppliers

Company
Product
Description
Supplier Links
18
Ventura, CA, USA
18" VO-Halogen Scope (4mm Series)
VIVO184H
18" VO-Halogen Scope (4mm Series) VIVO184H
Standard Equipment Includes: 18" scope, 4.3mm diameter Instructions Batteries Mirror Magnet Spare halogen bulb 3 year warranty Case VO Series 4.3MM Shaft Superior Optics provide easier viewing Glare-free close-up and far field inspections Designed for inspection where space is limited Made in the USA VO-4MM Series Ultra Thin Shaft -- only 4.3MM OD (.17"e;) Replaceable Halogen Bulb in Handle Features Features & Benefits Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Mechanical Integrity – VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. 3 yr warranty – For piece of mind

Standard Equipment Includes:


  • 18" scope, 4.3mm diameter
  • Instructions
  • Batteries
  • Mirror
  • Magnet
  • Spare halogen bulb
  • 3 year warranty
  • Case

VO Series 4.3MM Shaft


  • Superior Optics provide easier viewing
  • Glare-free close-up and far field inspections
  • Designed for inspection where space is limited
  • Made in the USA

VO-4MM Series


  • Ultra Thin Shaft -- only 4.3MM OD (.17"e;)
  • Replaceable Halogen Bulb in Handle

Features
Features & Benefits

  • Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view.
  • Mechanical Integrity – VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation.
  • Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches.
  • Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates.
  • 3 yr warranty – For piece of mind
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Fiberscopes
Product Number VIVO184H
Product Name 18" VO-Halogen Scope (4mm Series)
Unlock Full Specs
to access all available technical data

Similar Products

Small Diameter Fiberscope - IF4S5 - Evident Scientific
Specs
Viewing Angle Side
Features Camera Mount; Video (optional feature)
Diameter 4.1 mm (0.1614 inch)
View Details
Semi-Flexible Fiberoptic Video Lens -  - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 2 to 4 mm (0.0787 to 0.1575 inch)
View Details
4 Way Articulating Fiberscope - FTIFS19964 - Fiberoptics Technology, Inc.
Specs
Features Camera Mount (optional feature)
Diameter 8 mm (0.3150 inch)
Working Length 3 m (3.28 yd)
View Details
Specs
Viewing Angle Direct
Features Video (optional feature)
View Details