InspectorTools Vaisala Digital Hygrometer VAHMI4145

Description
Price shown is for the HMI41 meter with the HMP45 probe. No more fumbling with charts and graphs, or improper calculations that cost valuable job time. The HM41 Thermo-Hygrometer automatically calculates the GPP (grains per pound) of moisture for you. Suitable for nearly any application, the HM41 is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations available. Our in house lab tests have found the HM41 to be the fastest and most accurate handheld thermo-hygrometer available. In addition to providing fast measurements in ambient air, when protected properly, the HM41 probes can be placed inside wall cavaties, subfloors, kitchen/bath cabinets and most other inaccessible areas. Probe Types: HMP41 relative humidity and temperature probe fix-mounted on the HMI41 indicator HMP42 for structural humidity measurements from very small spaces (probe diameter 4 mm) HMP45 with a cable for measurements in ducts and chambers HMP46 for measurements in high temperatures and places hard to reach Features: Measurement range: 0 - 100% RH Accuracy at 68º F: +/- 2% 0-90% RH, 3% 90-100 % RH Response time (90%): 15 seconds in still air Temperature range: -4 to 140º F Resolution: 0.1% RH, 0.1º F Calculates dewpoint, wet bulb temperature, absolute humidity and mixing ratio Typical ranges of calculated variables: Dewpoint temperature: -40º F to 140º F Absolute humidity: 0 to 1100 GPP (grains per pound) Wet bulb temperature: 32 to 140º F Mixing ratio: 0 to 160 g/Kg d.a. Versatile and easy-to-use Incorporates Vaisala HUMICAP® sensor 4 probes, temperature measurement ranges between -40…+180 °C (-40 ... +356 °F) Excellent stability Data collection with serial line download capability NIST traceable (certificate included) Optional carrying case and calibration cable Available as a complete calibration kit HMK15 Specifications: Humidity Measurement Measurement range: 0 ... 100 % RH Accuracy at +20 °C (+68 °F): ± 1 % RH (0 ... 90 % RH) HMP46 ± 2 % RH (90 ... 100 % RH) HMP46 ± 2 % RH (0 ... 90 % RH) HMP41, 42, 45 ± 3 % RH (90 ... 100 % RH) HMP41, 42, 45
Description
Price shown is for the HMI41 meter with the HMP45 probe. No more fumbling with charts and graphs, or improper calculations that cost valuable job time. The HM41 Thermo-Hygrometer automatically calculates the GPP (grains per pound) of moisture for you. Suitable for nearly any application, the HM41 is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations available. Our in house lab tests have found the HM41 to be the fastest and most accurate handheld thermo-hygrometer available. In addition to providing fast measurements in ambient air, when protected properly, the HM41 probes can be placed inside wall cavaties, subfloors, kitchen/bath cabinets and most other inaccessible areas. Probe Types: HMP41 relative humidity and temperature probe fix-mounted on the HMI41 indicator HMP42 for structural humidity measurements from very small spaces (probe diameter 4 mm) HMP45 with a cable for measurements in ducts and chambers HMP46 for measurements in high temperatures and places hard to reach Features: Measurement range: 0 - 100% RH Accuracy at 68º F: +/- 2% 0-90% RH, 3% 90-100 % RH Response time (90%): 15 seconds in still air Temperature range: -4 to 140º F Resolution: 0.1% RH, 0.1º F Calculates dewpoint, wet bulb temperature, absolute humidity and mixing ratio Typical ranges of calculated variables: Dewpoint temperature: -40º F to 140º F Absolute humidity: 0 to 1100 GPP (grains per pound) Wet bulb temperature: 32 to 140º F Mixing ratio: 0 to 160 g/Kg d.a. Versatile and easy-to-use Incorporates Vaisala HUMICAP® sensor 4 probes, temperature measurement ranges between -40…+180 °C (-40 ... +356 °F) Excellent stability Data collection with serial line download capability NIST traceable (certificate included) Optional carrying case and calibration cable Available as a complete calibration kit HMK15 Specifications: Humidity Measurement Measurement range: 0 ... 100 % RH Accuracy at +20 °C (+68 °F): ± 1 % RH (0 ... 90 % RH) HMP46 ± 2 % RH (90 ... 100 % RH) HMP46 ± 2 % RH (0 ... 90 % RH) HMP41, 42, 45 ± 3 % RH (90 ... 100 % RH) HMP41, 42, 45

Suppliers

Company
Product
Description
Supplier Links
Vaisala Digital Hygrometer - VAHMI4145 - InspectorTools
Ventura, CA, USA
Vaisala Digital Hygrometer
VAHMI4145
Vaisala Digital Hygrometer VAHMI4145
Price shown is for the HMI41 meter with the HMP45 probe. No more fumbling with charts and graphs, or improper calculations that cost valuable job time. The HM41 Thermo-Hygrometer automatically calculates the GPP (grains per pound) of moisture for you. Suitable for nearly any application, the HM41 is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations available. Our in house lab tests have found the HM41 to be the fastest and most accurate handheld thermo-hygrometer available. In addition to providing fast measurements in ambient air, when protected properly, the HM41 probes can be placed inside wall cavaties, subfloors, kitchen/bath cabinets and most other inaccessible areas. Probe Types: HMP41 relative humidity and temperature probe fix-mounted on the HMI41 indicator HMP42 for structural humidity measurements from very small spaces (probe diameter 4 mm) HMP45 with a cable for measurements in ducts and chambers HMP46 for measurements in high temperatures and places hard to reach Features: Measurement range: 0 - 100% RH Accuracy at 68º F: +/- 2% 0-90% RH, 3% 90-100 % RH Response time (90%): 15 seconds in still air Temperature range: -4 to 140º F Resolution: 0.1% RH, 0.1º F Calculates dewpoint, wet bulb temperature, absolute humidity and mixing ratio Typical ranges of calculated variables: Dewpoint temperature: -40º F to 140º F Absolute humidity: 0 to 1100 GPP (grains per pound) Wet bulb temperature: 32 to 140º F Mixing ratio: 0 to 160 g/Kg d.a. Versatile and easy-to-use Incorporates Vaisala HUMICAP® sensor 4 probes, temperature measurement ranges between -40…+180 °C (-40 ... +356 °F) Excellent stability Data collection with serial line download capability NIST traceable (certificate included) Optional carrying case and calibration cable Available as a complete calibration kit HMK15 Specifications: Humidity Measurement Measurement range: 0 ... 100 % RH Accuracy at +20 °C (+68 °F): ± 1 % RH (0 ... 90 % RH) HMP46 ± 2 % RH (90 ... 100 % RH) HMP46 ± 2 % RH (0 ... 90 % RH) HMP41, 42, 45 ± 3 % RH (90 ... 100 % RH) HMP41, 42, 45

Price shown is for the HMI41 meter with the HMP45 probe.
No more fumbling with charts and graphs, or improper calculations that cost valuable job time. The HM41 Thermo-Hygrometer automatically calculates the GPP (grains per pound) of moisture for you. Suitable for nearly any application, the HM41 is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe).
In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations available.
Our in house lab tests have found the HM41 to be the fastest and most accurate handheld thermo-hygrometer available. In addition to providing fast measurements in ambient air, when protected properly, the HM41 probes can be placed inside wall cavaties, subfloors, kitchen/bath cabinets and most other inaccessible areas.
Probe Types:

  • HMP41 relative humidity and temperature probe fix-mounted on the HMI41 indicator
  • HMP42 for structural humidity measurements from very small spaces (probe diameter 4 mm)
  • HMP45 with a cable for measurements in ducts and chambers
  • HMP46 for measurements in high temperatures and places hard to reach
    Features:
  • Measurement range: 0 - 100% RH
  • Accuracy at 68º F: +/- 2% 0-90% RH, 3% 90-100 % RH
  • Response time (90%): 15 seconds in still air
  • Temperature range: -4 to 140º F
  • Resolution: 0.1% RH, 0.1º F
  • Calculates dewpoint, wet bulb temperature, absolute humidity and mixing ratio
  • Typical ranges of calculated variables:
  • Dewpoint temperature: -40º F to 140º F
  • Absolute humidity: 0 to 1100 GPP (grains per pound)
  • Wet bulb temperature: 32 to 140º F
  • Mixing ratio: 0 to 160 g/Kg d.a.
  • Versatile and easy-to-use
  • Incorporates Vaisala HUMICAP® sensor
  • 4 probes, temperature measurement ranges between -40…+180 °C (-40 ... +356 °F)
  • Excellent stability
  • Data collection with serial line download capability
  • NIST traceable (certificate included)
  • Optional carrying case and calibration cable
  • Available as a complete calibration kit HMK15
    Specifications:
    Humidity Measurement
    Measurement range: 0 ... 100 % RH Accuracy at +20 °C (+68 °F):
  • ± 1 % RH (0 ... 90 % RH) HMP46
  • ± 2 % RH (90 ... 100 % RH) HMP46
  • ± 2 % RH (0 ... 90 % RH) HMP41, 42, 45
  • ± 3 % RH (90 ... 100 % RH) HMP41, 42, 45
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number VAHMI4145
Product Name Vaisala Digital Hygrometer
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2410533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details