InspectorTools Vaisala Structural Humidity Measurement Kit VAHM44

Description
Ideal for measuring humidity in concrete. Standard Equipment Includes: HMI41 Indicator with batteries HMP44 RH & T Probes Protective cover with lid, 3 pieces (19268HM) Rubber plugs, 12 pieces (19267HM) Plastic tube set, 12 pieces (19266HM) Carrying case NIST traceable (certificate included) Optional accessories needed for wet concrete installations: Plastic tube set, 12 pieces (19266HM) Plastic flange set, 12 pieces (26529HM) Long rubber plug set 12 pieces (25630 Features Relative humidity measurement Measurement range: 0 ... 100 % RH Accuracy: ± 2 % RH (0 ... 90 % RH) / ± 3 % RH (90 ... 100 % RH) Sensor: Vaisala HUMICAP® 180 Temperature measurement Measurement range: -20 ... +60 °C (-40 ... +140 °F) Accuracy at +20 °C (+68 °F): ± 0.4 °C (± 0.72 °F) Sensor: Pt 1000 IEC 751 1/3 Class B Operating environment Temperature (electronics): -40 ... +60 °C (-40 ... +140 °F) Mechanics Probe cable length: 0.3m Sensor diameter: 12mm Material (housing): ABS plastic Housing classification
Description
Ideal for measuring humidity in concrete. Standard Equipment Includes: HMI41 Indicator with batteries HMP44 RH & T Probes Protective cover with lid, 3 pieces (19268HM) Rubber plugs, 12 pieces (19267HM) Plastic tube set, 12 pieces (19266HM) Carrying case NIST traceable (certificate included) Optional accessories needed for wet concrete installations: Plastic tube set, 12 pieces (19266HM) Plastic flange set, 12 pieces (26529HM) Long rubber plug set 12 pieces (25630 Features Relative humidity measurement Measurement range: 0 ... 100 % RH Accuracy: ± 2 % RH (0 ... 90 % RH) / ± 3 % RH (90 ... 100 % RH) Sensor: Vaisala HUMICAP® 180 Temperature measurement Measurement range: -20 ... +60 °C (-40 ... +140 °F) Accuracy at +20 °C (+68 °F): ± 0.4 °C (± 0.72 °F) Sensor: Pt 1000 IEC 751 1/3 Class B Operating environment Temperature (electronics): -40 ... +60 °C (-40 ... +140 °F) Mechanics Probe cable length: 0.3m Sensor diameter: 12mm Material (housing): ABS plastic Housing classification

Suppliers

Company
Product
Description
Supplier Links
Vaisala Structural Humidity Measurement Kit - VAHM44 - InspectorTools
Ventura, CA, USA
Vaisala Structural Humidity Measurement Kit
VAHM44
Vaisala Structural Humidity Measurement Kit VAHM44
Ideal for measuring humidity in concrete. Standard Equipment Includes: HMI41 Indicator with batteries HMP44 RH & T Probes Protective cover with lid, 3 pieces (19268HM) Rubber plugs, 12 pieces (19267HM) Plastic tube set, 12 pieces (19266HM) Carrying case NIST traceable (certificate included) Optional accessories needed for wet concrete installations: Plastic tube set, 12 pieces (19266HM) Plastic flange set, 12 pieces (26529HM) Long rubber plug set 12 pieces (25630 Features Relative humidity measurement Measurement range: 0 ... 100 % RH Accuracy: ± 2 % RH (0 ... 90 % RH) / ± 3 % RH (90 ... 100 % RH) Sensor: Vaisala HUMICAP® 180 Temperature measurement Measurement range: -20 ... +60 °C (-40 ... +140 °F) Accuracy at +20 °C (+68 °F): ± 0.4 °C (± 0.72 °F) Sensor: Pt 1000 IEC 751 1/3 Class B Operating environment Temperature (electronics): -40 ... +60 °C (-40 ... +140 °F) Mechanics Probe cable length: 0.3m Sensor diameter: 12mm Material (housing): ABS plastic Housing classification

Ideal for measuring humidity in concrete.
Standard Equipment Includes:

  • HMI41 Indicator with batteries
  • HMP44 RH & T Probes
  • Protective cover with lid, 3 pieces (19268HM)
  • Rubber plugs, 12 pieces (19267HM)
  • Plastic tube set, 12 pieces (19266HM)
  • Carrying case
  • NIST traceable (certificate included)

Optional accessories needed for wet concrete installations:

  • Plastic tube set, 12 pieces (19266HM)
  • Plastic flange set, 12 pieces (26529HM)
  • Long rubber plug set 12 pieces (25630

Features
Relative humidity measurement

  • Measurement range: 0 ... 100 % RH
  • Accuracy: ± 2 % RH (0 ... 90 % RH) / ± 3 % RH (90 ... 100 % RH)
  • Sensor: Vaisala HUMICAP® 180

Temperature measurement

  • Measurement range: -20 ... +60 °C (-40 ... +140 °F)
  • Accuracy at +20 °C (+68 °F): ± 0.4 °C (± 0.72 °F)
  • Sensor: Pt 1000 IEC 751 1/3 Class B

Operating environment

  • Temperature (electronics): -40 ... +60 °C (-40 ... +140 °F)

Mechanics

  • Probe cable length: 0.3m
  • Sensor diameter: 12mm
  • Material (housing): ABS plastic
  • Housing classification
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number VAHM44
Product Name Vaisala Structural Humidity Measurement Kit
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Meters - 192435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Meter
Operating Temp 122 to 320 F (50 to 160 C)
Display Digital Readouts or Indicators
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details