InspectorTools Provision PV2 36" 2-in-1 Dual Shaft Convertible Borescope PV263621

Description
Manufacturer Item Number: PV26368-21 Standard Equipment Includes: 2-in-1 Borescope Bulb, mirror and magnet kit for 10.5mm shaft Hard plastic carring case Presenting the PV2 series of Affordable Inspection Scopes from ProVision. Featuring advanced electronics and a more ergonomic and refined design, the PV2 is the ultimate in efficient yet affordable inspection technology. True one handed operation is possible along with a stay-on self timed switch with diode indicator, a more robust focusing mechanism, rugged battery access door and secure threaded accessories. The PV2 will also feature an increased pixel count of 7400 in the standard scope line without any loss in size! “See-It, and Fix-It”® more efficiently with the PV2! Features Higher Resolution Fiber Optics Stay on internal switch (7 min.) Excellent Low Cost Provision '2-In-1' Scope System: The '2-In-1' Scope System features the flexible, thin ability of our 5.8mm shaft along with an additional 'Obedient' shaft that can be added easily to give you the ability of 2 scopes in one package! Thin and flexible in 5.8 mm configuration and obedient to your desired shape. All your customer has to do is unscrew the base cap and thread the obedient shaft onto the end of the scope. With-in minutes you have a 'Obedient' Provision scope! The '2-In-1' scope system also utilizes the finest in accessories. Featuring a more solid threaded design, you can attach a magnet or a 90 degree side view mirror with less fear of falling off
Description
Manufacturer Item Number: PV26368-21 Standard Equipment Includes: 2-in-1 Borescope Bulb, mirror and magnet kit for 10.5mm shaft Hard plastic carring case Presenting the PV2 series of Affordable Inspection Scopes from ProVision. Featuring advanced electronics and a more ergonomic and refined design, the PV2 is the ultimate in efficient yet affordable inspection technology. True one handed operation is possible along with a stay-on self timed switch with diode indicator, a more robust focusing mechanism, rugged battery access door and secure threaded accessories. The PV2 will also feature an increased pixel count of 7400 in the standard scope line without any loss in size! “See-It, and Fix-It”® more efficiently with the PV2! Features Higher Resolution Fiber Optics Stay on internal switch (7 min.) Excellent Low Cost Provision '2-In-1' Scope System: The '2-In-1' Scope System features the flexible, thin ability of our 5.8mm shaft along with an additional 'Obedient' shaft that can be added easily to give you the ability of 2 scopes in one package! Thin and flexible in 5.8 mm configuration and obedient to your desired shape. All your customer has to do is unscrew the base cap and thread the obedient shaft onto the end of the scope. With-in minutes you have a 'Obedient' Provision scope! The '2-In-1' scope system also utilizes the finest in accessories. Featuring a more solid threaded design, you can attach a magnet or a 90 degree side view mirror with less fear of falling off

Suppliers

Company
Product
Description
Supplier Links
Provision PV2 36
Ventura, CA, USA
Provision PV2 36" 2-in-1 Dual Shaft Convertible Borescope
PV263621
Provision PV2 36" 2-in-1 Dual Shaft Convertible Borescope PV263621
Manufacturer Item Number: PV26368-21 Standard Equipment Includes: 2-in-1 Borescope Bulb, mirror and magnet kit for 10.5mm shaft Hard plastic carring case Presenting the PV2 series of Affordable Inspection Scopes from ProVision. Featuring advanced electronics and a more ergonomic and refined design, the PV2 is the ultimate in efficient yet affordable inspection technology. True one handed operation is possible along with a stay-on self timed switch with diode indicator, a more robust focusing mechanism, rugged battery access door and secure threaded accessories. The PV2 will also feature an increased pixel count of 7400 in the standard scope line without any loss in size! “See-It, and Fix-It”® more efficiently with the PV2! Features Higher Resolution Fiber Optics Stay on internal switch (7 min.) Excellent Low Cost Provision '2-In-1' Scope System: The '2-In-1' Scope System features the flexible, thin ability of our 5.8mm shaft along with an additional 'Obedient' shaft that can be added easily to give you the ability of 2 scopes in one package! Thin and flexible in 5.8 mm configuration and obedient to your desired shape. All your customer has to do is unscrew the base cap and thread the obedient shaft onto the end of the scope. With-in minutes you have a 'Obedient' Provision scope! The '2-In-1' scope system also utilizes the finest in accessories. Featuring a more solid threaded design, you can attach a magnet or a 90 degree side view mirror with less fear of falling off

Manufacturer Item Number: PV26368-21
Standard Equipment Includes:

  • 2-in-1 Borescope
  • Bulb, mirror and magnet kit for 10.5mm shaft
  • Hard plastic carring case

Presenting the PV2 series of Affordable Inspection Scopes from ProVision. Featuring advanced electronics and a more ergonomic and refined design, the PV2 is the ultimate in efficient yet affordable inspection technology. True one handed operation is possible along with a stay-on self timed switch with diode indicator, a more robust focusing mechanism, rugged battery access door and secure threaded accessories. The PV2 will also feature an increased pixel count of 7400 in the standard scope line without any loss in size! “See-It, and Fix-It”® more efficiently with the PV2!
Features

  • Higher Resolution Fiber Optics
  • Stay on internal switch (7 min.)
  • Excellent Low Cost

Provision '2-In-1' Scope System: The '2-In-1' Scope System features the flexible, thin ability of our 5.8mm shaft along with an additional 'Obedient' shaft that can be added easily to give you the ability of 2 scopes in one package! Thin and flexible in 5.8 mm configuration and obedient to your desired shape. All your customer has to do is unscrew the base cap and thread the obedient shaft onto the end of the scope. With-in minutes you have a 'Obedient' Provision scope! The '2-In-1' scope system also utilizes the finest in accessories. Featuring a more solid threaded design, you can attach a magnet or a 90 degree side view mirror with less fear of falling off

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Borescopes
Product Number PV263621
Product Name Provision PV2 36" 2-in-1 Dual Shaft Convertible Borescope
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Borescope - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Video Boroscope - BS-150 - REED-Direct
Specs
Flexibility Flexible
Diameter 17 mm (0.6693 inch)
Working Length 1 m (1.09 yd)
View Details