InspectorTools HygroMaster w/HygroStick PR7700

Description
Standard Equipment Includes: Meter w/HygroStick sensor (PRPOL4750) Measurement range 30 - 100% rh Pouch and instructions One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and dewpoint The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form. Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the HumiStick(PRPOL7750- 2). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The HumiStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems. Features and Benefits All readings are displayed on a large LCD display The embeddable Hygrosticks can also be used to measure the ERH value of walls and floors May be used with an optional surface temperature sensor (PR4701) when investigating dewpoint or condensation conditions Available with HygroStick or HumiStick and optional data cable and software kit Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O).
Description
Standard Equipment Includes: Meter w/HygroStick sensor (PRPOL4750) Measurement range 30 - 100% rh Pouch and instructions One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and dewpoint The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form. Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the HumiStick(PRPOL7750- 2). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The HumiStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems. Features and Benefits All readings are displayed on a large LCD display The embeddable Hygrosticks can also be used to measure the ERH value of walls and floors May be used with an optional surface temperature sensor (PR4701) when investigating dewpoint or condensation conditions Available with HygroStick or HumiStick and optional data cable and software kit Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O).

Suppliers

Company
Product
Description
Supplier Links
HygroMaster w/HygroStick - PR7700 - InspectorTools
Ventura, CA, USA
HygroMaster w/HygroStick
PR7700
HygroMaster w/HygroStick PR7700
Standard Equipment Includes: Meter w/HygroStick sensor (PRPOL4750) Measurement range 30 - 100% rh Pouch and instructions One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and dewpoint The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form. Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the HumiStick(PRPOL7750- 2). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The HumiStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems. Features and Benefits All readings are displayed on a large LCD display The embeddable Hygrosticks can also be used to measure the ERH value of walls and floors May be used with an optional surface temperature sensor (PR4701) when investigating dewpoint or condensation conditions Available with HygroStick or HumiStick and optional data cable and software kit Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O).

Standard Equipment Includes:

  • Meter w/HygroStick sensor (PRPOL4750)
  • Measurement range 30 - 100% rh
  • Pouch and instructions
  • One year parts and labor warranty

Versatile hygrometer that measures humidity, air temperature and dewpoint
The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis.
Product Description
There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form.
Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the HumiStick(PRPOL7750-2). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The HumiStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems.
Features and Benefits

  • All readings are displayed on a large LCD display
  • The embeddable Hygrosticks can also be used to measure the ERH value of walls and floors
  • May be used with an optional surface temperature sensor (PR4701) when investigating dewpoint or condensation conditions
  • Available with HygroStick or HumiStick and optional data cable and software kit
    Building Related Questions
  • What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters?
    Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials.
    In wood, the instruments measure the material’s actual percent moisture content (%H2O).
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number PR7700
Product Name HygroMaster w/HygroStick
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2184310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
Relative Humidity Range 50 to 90 %
View Details
Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details