InspectorTools Met One Aerosol 531 Particulate Profiler ME531

Description
Standard Equipment Includes: Aerocet 531 Battery Charger/ Power Supply Isokinetic Probe Carrying Case Serial Cable Software Introducing an aerosol particulate monitor with increased functionality, particulate mass monitor and particle counting in a single unit! The 531 combines handheld portability with highly precise measurements. Data records are stored in memory, and may be transferred to a PC using the supplied software or printed using the optional portable printer. Applications Include: Filter Testing Air Quality Surverys IAQ Source Troubleshooting Emissions Sampling Work Place Monitoring Operation The 531 operates uniquely from any other instrument, and functions in one of two modes. As a mass particulate monitor, particles are detected, sized, and counted in multiple size ranges. Mass conversion is made using standard conversion factors, or by using user-programmable factors based on unique conditions. The particle mass can be display as PM1, PM2.5, PM 7, PM10 or TSP. When configured as a particle counter, sizedbased particle counts are displayed as cumulative (counts above threshold) above 0.5 and 5.0 microns, the two most popular size ranges. How it Works Using a laser-diode-based optical sensor, the 531 uses light scatter technology to detect, size, and count particles (larger than 0.5 microns). This detected information can be converted into particle mass using mass-density conversion factors, or may be displayed as particles per size range, depending on how the 531 is configured. Advanced Data Reporting and Options On-line printing is provided using the serial communication port. The user may print stored data or print records as they occur.
Description
Standard Equipment Includes: Aerocet 531 Battery Charger/ Power Supply Isokinetic Probe Carrying Case Serial Cable Software Introducing an aerosol particulate monitor with increased functionality, particulate mass monitor and particle counting in a single unit! The 531 combines handheld portability with highly precise measurements. Data records are stored in memory, and may be transferred to a PC using the supplied software or printed using the optional portable printer. Applications Include: Filter Testing Air Quality Surverys IAQ Source Troubleshooting Emissions Sampling Work Place Monitoring Operation The 531 operates uniquely from any other instrument, and functions in one of two modes. As a mass particulate monitor, particles are detected, sized, and counted in multiple size ranges. Mass conversion is made using standard conversion factors, or by using user-programmable factors based on unique conditions. The particle mass can be display as PM1, PM2.5, PM 7, PM10 or TSP. When configured as a particle counter, sizedbased particle counts are displayed as cumulative (counts above threshold) above 0.5 and 5.0 microns, the two most popular size ranges. How it Works Using a laser-diode-based optical sensor, the 531 uses light scatter technology to detect, size, and count particles (larger than 0.5 microns). This detected information can be converted into particle mass using mass-density conversion factors, or may be displayed as particles per size range, depending on how the 531 is configured. Advanced Data Reporting and Options On-line printing is provided using the serial communication port. The user may print stored data or print records as they occur.

Suppliers

Company
Product
Description
Supplier Links
Met One Aerosol 531 Particulate Profiler - ME531 - InspectorTools
Ventura, CA, USA
Met One Aerosol 531 Particulate Profiler
ME531
Met One Aerosol 531 Particulate Profiler ME531
Standard Equipment Includes: Aerocet 531 Battery Charger/ Power Supply Isokinetic Probe Carrying Case Serial Cable Software Introducing an aerosol particulate monitor with increased functionality, particulate mass monitor and particle counting in a single unit! The 531 combines handheld portability with highly precise measurements. Data records are stored in memory, and may be transferred to a PC using the supplied software or printed using the optional portable printer. Applications Include: Filter Testing Air Quality Surverys IAQ Source Troubleshooting Emissions Sampling Work Place Monitoring Operation The 531 operates uniquely from any other instrument, and functions in one of two modes. As a mass particulate monitor, particles are detected, sized, and counted in multiple size ranges. Mass conversion is made using standard conversion factors, or by using user-programmable factors based on unique conditions. The particle mass can be display as PM1, PM2.5, PM 7, PM10 or TSP. When configured as a particle counter, sizedbased particle counts are displayed as cumulative (counts above threshold) above 0.5 and 5.0 microns, the two most popular size ranges. How it Works Using a laser-diode-based optical sensor, the 531 uses light scatter technology to detect, size, and count particles (larger than 0.5 microns). This detected information can be converted into particle mass using mass-density conversion factors, or may be displayed as particles per size range, depending on how the 531 is configured. Advanced Data Reporting and Options On-line printing is provided using the serial communication port. The user may print stored data or print records as they occur.

Standard Equipment Includes:

  • Aerocet 531
  • Battery Charger/ Power Supply
  • Isokinetic Probe
  • Carrying Case
  • Serial Cable
  • Software

Introducing an aerosol particulate monitor with increased functionality, particulate mass monitor and particle counting in a single unit! The 531 combines handheld portability with highly precise measurements.
Data records are stored in memory, and may be transferred to a PC using the supplied software or printed using the optional portable printer.
Applications Include:

  • Filter Testing
  • Air Quality Surverys
  • IAQ Source Troubleshooting
  • Emissions Sampling
  • Work Place Monitoring

Operation The 531 operates uniquely from any other instrument, and functions in one of two modes.
As a mass particulate monitor, particles are detected, sized, and counted in multiple size ranges. Mass conversion is made using standard conversion factors, or by using user-programmable factors based on unique conditions. The particle mass can be display as PM1, PM2.5, PM 7, PM10 or TSP.
When configured as a particle counter, sizedbased particle counts are displayed as cumulative (counts above threshold) above 0.5 and 5.0 microns, the two most popular size ranges.
How it Works Using a laser-diode-based optical sensor, the 531 uses light scatter technology to detect, size, and count particles (larger than 0.5 microns). This detected information can be converted into particle mass using mass-density conversion factors, or may be displayed as particles per size range, depending on how the 531 is configured.
Advanced Data Reporting and Options On-line printing is provided using the serial communication port. The user may print stored data or print records as they occur.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Particle Analyzers
Product Number ME531
Product Name Met One Aerosol 531 Particulate Profiler
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitoring Particle Counter - PCE-MPC 30 - PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld
View Details
Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
P-Trak Ultrafine Particle Counter 8525 - 8525 - TSI Incorporated
Specs
Measurement Type Count
View Details
SALD-301V - Laser Diffraction Particle Size Analyzer - SALD-301V - Shimadzu Scientific Instruments, Inc.
Specs
Measurement Type Size
Sample Type Emulsion
Technology Diffraction / Laser Diffraction (LALLS)
View Details