InspectorTools Met One GT-526 Handheld Particle Counter ME526

Description
Standard Equipment Includes: GT-526 particle counter Operation manual Comet software AC to DC converter module w/IEC AC power cord Iso-kinetic sample probe Screwdriver Carrying case Zero particulate Bench unit performance in the palm of your hand The GT-526 is a full-featured, battery operated portable laser particle counter that provides the functionality of a bench unit with the convenience of a handheld! It can datalog particle counts continuously or send them or a network. Applications Controlled environments Indoor air quality Process control HVAC applications Filter testing Compliance testing Emission sourcing Remote sampling QA programs Features Six particle channels displayed Six present particle channels (0.3, 0.5, 0.7, 1.0, 2.0, 5.0) show cumulative counts in real time, with selectable count units. Menu-driven command set for out of the box operation A simple touch of a button sets sample time, and basic setup parameters such as date/time and communication settings. Remote operation via RS-232 or RD-485 communications port allows extensive control, including all front-panel operations. Flexible data interfaces Stores up to 8,000 records for printer output, Excel formatted output, or networked datalogging via the included single computer software (Comet). Temperature and relative humidity option A plug and play option that immediately adds ambient temperature and relative humidity capabilities to the displayed and logged data.
Description
Standard Equipment Includes: GT-526 particle counter Operation manual Comet software AC to DC converter module w/IEC AC power cord Iso-kinetic sample probe Screwdriver Carrying case Zero particulate Bench unit performance in the palm of your hand The GT-526 is a full-featured, battery operated portable laser particle counter that provides the functionality of a bench unit with the convenience of a handheld! It can datalog particle counts continuously or send them or a network. Applications Controlled environments Indoor air quality Process control HVAC applications Filter testing Compliance testing Emission sourcing Remote sampling QA programs Features Six particle channels displayed Six present particle channels (0.3, 0.5, 0.7, 1.0, 2.0, 5.0) show cumulative counts in real time, with selectable count units. Menu-driven command set for out of the box operation A simple touch of a button sets sample time, and basic setup parameters such as date/time and communication settings. Remote operation via RS-232 or RD-485 communications port allows extensive control, including all front-panel operations. Flexible data interfaces Stores up to 8,000 records for printer output, Excel formatted output, or networked datalogging via the included single computer software (Comet). Temperature and relative humidity option A plug and play option that immediately adds ambient temperature and relative humidity capabilities to the displayed and logged data.

Suppliers

Company
Product
Description
Supplier Links
Met One GT-526 Handheld Particle Counter - ME526 - InspectorTools
Ventura, CA, USA
Met One GT-526 Handheld Particle Counter
ME526
Met One GT-526 Handheld Particle Counter ME526
Standard Equipment Includes: GT-526 particle counter Operation manual Comet software AC to DC converter module w/IEC AC power cord Iso-kinetic sample probe Screwdriver Carrying case Zero particulate Bench unit performance in the palm of your hand The GT-526 is a full-featured, battery operated portable laser particle counter that provides the functionality of a bench unit with the convenience of a handheld! It can datalog particle counts continuously or send them or a network. Applications Controlled environments Indoor air quality Process control HVAC applications Filter testing Compliance testing Emission sourcing Remote sampling QA programs Features Six particle channels displayed Six present particle channels (0.3, 0.5, 0.7, 1.0, 2.0, 5.0) show cumulative counts in real time, with selectable count units. Menu-driven command set for out of the box operation A simple touch of a button sets sample time, and basic setup parameters such as date/time and communication settings. Remote operation via RS-232 or RD-485 communications port allows extensive control, including all front-panel operations. Flexible data interfaces Stores up to 8,000 records for printer output, Excel formatted output, or networked datalogging via the included single computer software (Comet). Temperature and relative humidity option A plug and play option that immediately adds ambient temperature and relative humidity capabilities to the displayed and logged data.

Standard Equipment Includes:

  • GT-526 particle counter
  • Operation manual
  • Comet software
  • AC to DC converter module w/IEC AC power cord
  • Iso-kinetic sample probe
  • Screwdriver
  • Carrying case
  • Zero particulate

Bench unit performance in the
palm of your hand

    The GT-526 is a full-featured, battery operated portable laser particle
    counter that provides the functionality of a bench unit with the convenience of
    a handheld! It can datalog particle counts continuously or send them or a
    network.

Applications

  • Controlled environments
  • Indoor air quality
  • Process control
  • HVAC applications
  • Filter testing
  • Compliance testing
  • Emission sourcing
  • Remote sampling
  • QA programs

Features
Six particle channels displayed

    Six present particle channels (0.3, 0.5, 0.7, 1.0, 2.0, 5.0) show cumulative counts in real time, with selectable count units.

Menu-driven command set for out of the box operation

    A simple touch of a button sets sample time, and basic setup parameters such as date/time and communication settings. Remote operation via RS-232 or RD-485 communications port allows extensive control, including all front-panel operations.

Flexible data interfaces

    Stores up to 8,000 records for printer output, Excel formatted output, or networked datalogging via the included single computer software (Comet).

Temperature and relative humidity option

    A plug and play option that immediately adds ambient temperature and relative humidity capabilities to the displayed and logged data.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Particle Analyzers
Product Number ME526
Product Name Met One GT-526 Handheld Particle Counter
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Air Quality Monitoring Particle Counter - PCE-MPC 20 - PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld
View Details
Particle Size Analyzer - 1090 - CILAS
Specs
Measurement Type Size
Sample Type Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
Technology Diffraction / Laser Diffraction (LALLS)
View Details
NanoScan SMPS Nanoparticle Sizer 3910 - 3910 - TSI Incorporated
Specs
Measurement Type Size
View Details