InspectorTools Kestrel 4500 Pocket Weather Tracker KE4500

Description
For years our customers have been asking for wind directionalong with wind speed. New for 2007, the Kestrel 4500 does just that with its built in digital compass. But it doesn’t stop there. It also calculates crosswind and headwind/tailwind with reference to a user-set target heading, and stores the information along with all the other environmental readings in its 1400 data point memory. Pair the 4500 Wind Meter with the Kestrel Vane Mountand you have a data-logging weather station that sets up in seconds and rotates in the slightest of breezes. Did we mention that the whole kit is the ultimate in portability? It packs down into a 2 x 6 inch pouch and weighs under 8 ounces. Available in the NV Configuration Military personnel and pilots flying in darkness are often concerned with preserving their night vision. Due to overwhelming demand from our military customers, the Kestrel NV line was added in 2005. The Kestrel 4500NVhas a night-vision preserving backlight which helps users to sustain natural night vision. The NV's backlight incorporates an optical filter to reduce overall brightness and minimize blue and green spectrum light to preserve night vision. Additionally, NV backlights are also much dimmer than a standard backlight, making it more difficult to detect with the naked eye in night operations. This backlight appears soft greyish pink, not red, and is still in the visible spectrum, so is not compatible with night-vision equipment. It takes 30 to 45 minutes for the average eye to adapt to darkness and maximize night vision. Even a short burst of white, yellow, green or blue light “bleaches out” the rod cell photoreceptors in the eye and causes night blindness until the entire adaptation process can take place again. Light in the red spectrum does not cause this “bleaching out”, preventing night blindness and night vision fatigue. Features Kestrel 4500 Measures Heading (true & magnetic) Wind direction Crosswind Headwind/tailwind Altitude Pressure trend Barometric pressure Wet bulb temperature Relative humidityin % Heat stress index Dewpoint Wet bulb temperature Density altitude Wind chill Air, water, and snowtemperature°F or °C Current, average, and maximum air velocity Kestrel 4500 Additional Features Waterproof and floats Time and date Easy- to-read backlit display Data Logger (automatic and manual) Customizable data storage - 1400 data points Minimum, Maximum and Average values Multi-Function 3-line display Humidity sensor can be recalibrated in the field with our Relative Humidity Calibration Kit.
Description
For years our customers have been asking for wind directionalong with wind speed. New for 2007, the Kestrel 4500 does just that with its built in digital compass. But it doesn’t stop there. It also calculates crosswind and headwind/tailwind with reference to a user-set target heading, and stores the information along with all the other environmental readings in its 1400 data point memory. Pair the 4500 Wind Meter with the Kestrel Vane Mountand you have a data-logging weather station that sets up in seconds and rotates in the slightest of breezes. Did we mention that the whole kit is the ultimate in portability? It packs down into a 2 x 6 inch pouch and weighs under 8 ounces. Available in the NV Configuration Military personnel and pilots flying in darkness are often concerned with preserving their night vision. Due to overwhelming demand from our military customers, the Kestrel NV line was added in 2005. The Kestrel 4500NVhas a night-vision preserving backlight which helps users to sustain natural night vision. The NV's backlight incorporates an optical filter to reduce overall brightness and minimize blue and green spectrum light to preserve night vision. Additionally, NV backlights are also much dimmer than a standard backlight, making it more difficult to detect with the naked eye in night operations. This backlight appears soft greyish pink, not red, and is still in the visible spectrum, so is not compatible with night-vision equipment. It takes 30 to 45 minutes for the average eye to adapt to darkness and maximize night vision. Even a short burst of white, yellow, green or blue light “bleaches out” the rod cell photoreceptors in the eye and causes night blindness until the entire adaptation process can take place again. Light in the red spectrum does not cause this “bleaching out”, preventing night blindness and night vision fatigue. Features Kestrel 4500 Measures Heading (true & magnetic) Wind direction Crosswind Headwind/tailwind Altitude Pressure trend Barometric pressure Wet bulb temperature Relative humidityin % Heat stress index Dewpoint Wet bulb temperature Density altitude Wind chill Air, water, and snowtemperature°F or °C Current, average, and maximum air velocity Kestrel 4500 Additional Features Waterproof and floats Time and date Easy- to-read backlit display Data Logger (automatic and manual) Customizable data storage - 1400 data points Minimum, Maximum and Average values Multi-Function 3-line display Humidity sensor can be recalibrated in the field with our Relative Humidity Calibration Kit.

Suppliers

Company
Product
Description
Supplier Links
Kestrel 4500 Pocket Weather Tracker - KE4500 - InspectorTools
Ventura, CA, USA
Kestrel 4500 Pocket Weather Tracker
KE4500
Kestrel 4500 Pocket Weather Tracker KE4500
For years our customers have been asking for wind directionalong with wind speed. New for 2007, the Kestrel 4500 does just that with its built in digital compass. But it doesn’t stop there. It also calculates crosswind and headwind/tailwind with reference to a user-set target heading, and stores the information along with all the other environmental readings in its 1400 data point memory. Pair the 4500 Wind Meter with the Kestrel Vane Mountand you have a data-logging weather station that sets up in seconds and rotates in the slightest of breezes. Did we mention that the whole kit is the ultimate in portability? It packs down into a 2 x 6 inch pouch and weighs under 8 ounces. Available in the NV Configuration Military personnel and pilots flying in darkness are often concerned with preserving their night vision. Due to overwhelming demand from our military customers, the Kestrel NV line was added in 2005. The Kestrel 4500NVhas a night-vision preserving backlight which helps users to sustain natural night vision. The NV's backlight incorporates an optical filter to reduce overall brightness and minimize blue and green spectrum light to preserve night vision. Additionally, NV backlights are also much dimmer than a standard backlight, making it more difficult to detect with the naked eye in night operations. This backlight appears soft greyish pink, not red, and is still in the visible spectrum, so is not compatible with night-vision equipment. It takes 30 to 45 minutes for the average eye to adapt to darkness and maximize night vision. Even a short burst of white, yellow, green or blue light “bleaches out” the rod cell photoreceptors in the eye and causes night blindness until the entire adaptation process can take place again. Light in the red spectrum does not cause this “bleaching out”, preventing night blindness and night vision fatigue. Features Kestrel 4500 Measures Heading (true & magnetic) Wind direction Crosswind Headwind/tailwind Altitude Pressure trend Barometric pressure Wet bulb temperature Relative humidityin % Heat stress index Dewpoint Wet bulb temperature Density altitude Wind chill Air, water, and snowtemperature°F or °C Current, average, and maximum air velocity Kestrel 4500 Additional Features Waterproof and floats Time and date Easy- to-read backlit display Data Logger (automatic and manual) Customizable data storage - 1400 data points Minimum, Maximum and Average values Multi-Function 3-line display Humidity sensor can be recalibrated in the field with our Relative Humidity Calibration Kit.

For years our customers have been asking for wind directionalong with wind speed. New for 2007, the Kestrel 4500 does just that with its built in digital compass. But it doesn’t stop there. It also calculates crosswind and headwind/tailwind with reference to a user-set target heading, and stores the information along with all the other environmental readings in its 1400 data point memory.


Pair the 4500 Wind Meter with the Kestrel Vane Mountand you have a data-logging weather station that sets up in seconds and rotates in the slightest of breezes. Did we mention that the whole kit is the ultimate in portability? It packs down into a 2 x 6 inch pouch and weighs under 8 ounces.


Available in the NV Configuration


Military personnel and pilots flying in darkness are often concerned with preserving their night vision. Due to overwhelming demand from our military customers, the Kestrel NV line was added in 2005.


The Kestrel 4500NVhas a night-vision preserving backlight which helps users to sustain natural night vision. The NV's backlight incorporates an optical filter to reduce overall brightness and minimize blue and green spectrum light to preserve night vision. Additionally, NV backlights are also much dimmer than a standard backlight, making it more difficult to detect with the naked eye in night operations. This backlight appears soft greyish pink, not red, and is still in the visible spectrum, so is not compatible with night-vision equipment.


It takes 30 to 45 minutes for the average eye to adapt to darkness and maximize night vision. Even a short burst of white, yellow, green or blue light “bleaches out” the rod cell photoreceptors in the eye and causes night blindness until the entire adaptation process can take place again. Light in the red spectrum does not cause this “bleaching out”, preventing night blindness and night vision fatigue.

Features

Kestrel 4500 Measures

  • Heading (true & magnetic)
  • Wind direction
  • Crosswind
  • Headwind/tailwind
  • Altitude
  • Pressure trend
  • Barometric pressure
  • Wet bulb temperature
  • Relative humidityin %
  • Heat stress index
  • Dewpoint
  • Wet bulb temperature
  • Density altitude
  • Wind chill
  • Air, water, and snowtemperature°F or °C
  • Current, average, and maximum air velocity

Kestrel 4500 Additional Features

  • Waterproof and floats
  • Time and date
  • Easy- to-read backlit display
  • Data Logger (automatic and manual)
  • Customizable data storage - 1400 data points
  • Minimum, Maximum and Average values
  • Multi-Function 3-line display
  • Humidity sensor can be recalibrated in the field with our Relative Humidity Calibration Kit.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Weather Instruments
Product Number KE4500
Product Name Kestrel 4500 Pocket Weather Tracker
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details
220WXH WeatherStation® Instrument - 220WXH - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details