InspectorTools ParticleScan Pro Advanced Laser Particle Counter IQ20112

Description
Standard Equipment Includes: Transport case for field use Isokinetic probe for accurate sampling Purge filter for cleaning & zero calibration Mains power adaptor / NiMH battery charger CD-ROM with Communication Software & USB drivers USB cable for data logging/transfer to PC Cat. 5 cable for network connection Instruction manual Calibration certificate ParticleScan® Instruments use laser technology to measure particle concentrations in ambient air. The instruments continuously measure the concentration of airborne particles and display an updated reading every six seconds on the easy to read LED display. The user is able to monitor particle concentration changes as they occur, and allows individual pollution sources to be tracked down by using the ParticleScan® as a “particle sniffer”. Additionally, ParticleScan® Instruments can identify single particles from 0.3 microns to 5 microns (user selectable), making them far more sensitive than photometers which identify only particle clouds. All measurements can be easily stored to a PC or Palm® device (not included) using the supplied software. Applications: Indoor Air Quality Monitor indoor and outdoor particle concentrations Automated logging of particle concentrations Track particulate pollution sources Evaluate effectiveness of pollution control measures Spot-check particulate pollution levels at the workplace Distinguish between coarse and fine particle sources
Description
Standard Equipment Includes: Transport case for field use Isokinetic probe for accurate sampling Purge filter for cleaning & zero calibration Mains power adaptor / NiMH battery charger CD-ROM with Communication Software & USB drivers USB cable for data logging/transfer to PC Cat. 5 cable for network connection Instruction manual Calibration certificate ParticleScan® Instruments use laser technology to measure particle concentrations in ambient air. The instruments continuously measure the concentration of airborne particles and display an updated reading every six seconds on the easy to read LED display. The user is able to monitor particle concentration changes as they occur, and allows individual pollution sources to be tracked down by using the ParticleScan® as a “particle sniffer”. Additionally, ParticleScan® Instruments can identify single particles from 0.3 microns to 5 microns (user selectable), making them far more sensitive than photometers which identify only particle clouds. All measurements can be easily stored to a PC or Palm® device (not included) using the supplied software. Applications: Indoor Air Quality Monitor indoor and outdoor particle concentrations Automated logging of particle concentrations Track particulate pollution sources Evaluate effectiveness of pollution control measures Spot-check particulate pollution levels at the workplace Distinguish between coarse and fine particle sources

Suppliers

Company
Product
Description
Supplier Links
ParticleScan Pro Advanced Laser Particle Counter - IQ20112 - InspectorTools
Ventura, CA, USA
ParticleScan Pro Advanced Laser Particle Counter
IQ20112
ParticleScan Pro Advanced Laser Particle Counter IQ20112
Standard Equipment Includes: Transport case for field use Isokinetic probe for accurate sampling Purge filter for cleaning & zero calibration Mains power adaptor / NiMH battery charger CD-ROM with Communication Software & USB drivers USB cable for data logging/transfer to PC Cat. 5 cable for network connection Instruction manual Calibration certificate ParticleScan® Instruments use laser technology to measure particle concentrations in ambient air. The instruments continuously measure the concentration of airborne particles and display an updated reading every six seconds on the easy to read LED display. The user is able to monitor particle concentration changes as they occur, and allows individual pollution sources to be tracked down by using the ParticleScan® as a “particle sniffer”. Additionally, ParticleScan® Instruments can identify single particles from 0.3 microns to 5 microns (user selectable), making them far more sensitive than photometers which identify only particle clouds. All measurements can be easily stored to a PC or Palm® device (not included) using the supplied software. Applications: Indoor Air Quality Monitor indoor and outdoor particle concentrations Automated logging of particle concentrations Track particulate pollution sources Evaluate effectiveness of pollution control measures Spot-check particulate pollution levels at the workplace Distinguish between coarse and fine particle sources

Standard Equipment Includes:

  • Transport case for field use
  • Isokinetic probe for accurate sampling
  • Purge filter for cleaning & zero calibration
  • Mains power adaptor / NiMH battery charger
  • CD-ROM with Communication Software & USB drivers
  • USB cable for data logging/transfer to PC
  • Cat. 5 cable for network connection
  • Instruction manual
  • Calibration certificate

ParticleScan® Instruments use laser technology to measure particle concentrations in ambient air. The instruments continuously measure the concentration of airborne particles and display an updated reading every six seconds on the easy to read LED display. The user is able to monitor particle concentration changes as they occur, and allows individual pollution sources to be tracked down by using the ParticleScan® as a “particle sniffer”.
Additionally, ParticleScan® Instruments can identify single particles from 0.3 microns to 5 microns (user selectable), making them far more sensitive than photometers which identify only particle clouds. All measurements can be easily stored to a PC or Palm® device (not included) using the supplied software.
Applications:

    Indoor Air Quality
    • Monitor indoor and outdoor particle concentrations
    • Automated logging of particle concentrations
    • Track particulate pollution sources
    • Evaluate effectiveness of pollution control measures
    • Spot-check particulate pollution levels at the workplace
    • Distinguish between coarse and fine particle sources
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Particle Analyzers
Product Number IQ20112
Product Name ParticleScan Pro Advanced Laser Particle Counter
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitoring Particle Counter - PCE-MPC 20 - PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Laser Diffraction System - Insitec L - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Measurement Type Size
Sample Type Emulsion
Technology Diffraction / Laser Diffraction (LALLS)
View Details
Desktop Scanning Electron Microscope Software - ParticleMetric - Phenom-World BV
Specs
Measurement Type Size; Shape
Sample Type Powder / Solid
Technology Microscopy / Image Analysis
View Details