InspectorTools Lantek 7G Basic Kit IDLANTEK7GBAS

Description
Kit Includes: Soft Carrying Case Category 6a Universal Adapters & Reference Cables CAT7 (TERA) Adapters & Reference Cables 2 Batteries Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: Sweep to 1GHz : Supports testing requirements for CAT 6/6a/7/ISO-F and beyond Level IV Accuracy : Independently verified by ETL for baseline, channel and permanent link DUALmode Testing to Save Time : Reports channel and permanent link test results simultaneously Test with Patchcords to Save Money : Performs CAT6/5e/ISO-D/E testing with standard patchcords to reach the lowest cost of ownership Largest Internal/External Memory Capacity : Makes record management easy LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.
Description
Kit Includes: Soft Carrying Case Category 6a Universal Adapters & Reference Cables CAT7 (TERA) Adapters & Reference Cables 2 Batteries Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: Sweep to 1GHz : Supports testing requirements for CAT 6/6a/7/ISO-F and beyond Level IV Accuracy : Independently verified by ETL for baseline, channel and permanent link DUALmode Testing to Save Time : Reports channel and permanent link test results simultaneously Test with Patchcords to Save Money : Performs CAT6/5e/ISO-D/E testing with standard patchcords to reach the lowest cost of ownership Largest Internal/External Memory Capacity : Makes record management easy LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.

Suppliers

Company
Product
Description
Supplier Links
Lantek 7G Basic Kit - IDLANTEK7GBAS - InspectorTools
Ventura, CA, USA
Lantek 7G Basic Kit
IDLANTEK7GBAS
Lantek 7G Basic Kit IDLANTEK7GBAS
Kit Includes: Soft Carrying Case Category 6a Universal Adapters & Reference Cables CAT7 (TERA) Adapters & Reference Cables 2 Batteries Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: Sweep to 1GHz : Supports testing requirements for CAT 6/6a/7/ISO-F and beyond Level IV Accuracy : Independently verified by ETL for baseline, channel and permanent link DUALmode Testing to Save Time : Reports channel and permanent link test results simultaneously Test with Patchcords to Save Money : Performs CAT6/5e/ISO-D/E testing with standard patchcords to reach the lowest cost of ownership Largest Internal/External Memory Capacity : Makes record management easy LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.

Kit Includes:

  • Soft Carrying Case
  • Category 6a Universal Adapters & Reference Cables
  • CAT7 (TERA) Adapters & Reference Cables
  • 2 Batteries
  • Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1)

Features:

  • Sweep to 1GHz : Supports testing requirements for CAT 6/6a/7/ISO-F and beyond
  • Level IV Accuracy : Independently verified by ETL for baseline, channel and permanent link
  • DUALmode Testing to Save Time : Reports channel and permanent link test results simultaneously
  • Test with Patchcords to Save Money : Performs CAT6/5e/ISO-D/E testing with standard patchcords to reach the lowest cost of ownership
  • Largest Internal/External Memory Capacity : Makes record management easy

LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job.

  • LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F.
  • LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet.
  • LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Cable Testers
Product Number IDLANTEK7GBAS
Product Name Lantek 7G Basic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
SMPTE Tester - SMPTE-304TS - Belden Inc.
Specs
Cable SMPTE Tester
View Details
Tel Line Tester Porta - TC-TLTS 1P - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Configuration Handheld
View Details