InspectorTools Lantek 6A Travel Kit IDLANTEK6ATRV

Description
Features: The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling Meets proposed Level IIIe accuracy requirements Independently verified by ETL for baseline, channel and permanent link accuracy Comes with Wheeled Travel Case Kit Includes: Airline grade travel case w/wheels PCMCIA Adapter Card & Reader 64MB Compact-Flash Memory Card Category 6a Universal Adapters & Reference Cables 4 Batteries DUAL Bay Rapid Battery Charger Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.
Description
Features: The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling Meets proposed Level IIIe accuracy requirements Independently verified by ETL for baseline, channel and permanent link accuracy Comes with Wheeled Travel Case Kit Includes: Airline grade travel case w/wheels PCMCIA Adapter Card & Reader 64MB Compact-Flash Memory Card Category 6a Universal Adapters & Reference Cables 4 Batteries DUAL Bay Rapid Battery Charger Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.

Suppliers

Company
Product
Description
Supplier Links
Lantek 6A Travel Kit - IDLANTEK6ATRV - InspectorTools
Ventura, CA, USA
Lantek 6A Travel Kit
IDLANTEK6ATRV
Lantek 6A Travel Kit IDLANTEK6ATRV
Features: The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling Meets proposed Level IIIe accuracy requirements Independently verified by ETL for baseline, channel and permanent link accuracy Comes with Wheeled Travel Case Kit Includes: Airline grade travel case w/wheels PCMCIA Adapter Card & Reader 64MB Compact-Flash Memory Card Category 6a Universal Adapters & Reference Cables 4 Batteries DUAL Bay Rapid Battery Charger Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.

Features:

  • The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard
  • Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications
  • Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling
  • Meets proposed Level IIIe accuracy requirements
  • Independently verified by ETL for baseline, channel and permanent link accuracy
  • Comes with Wheeled Travel Case

Kit Includes:

  • Airline grade travel case w/wheels
  • PCMCIA Adapter Card & Reader
  • 64MB Compact-Flash Memory Card
  • Category 6a Universal Adapters & Reference Cables
  • 4 Batteries
  • DUAL Bay Rapid Battery Charger
  • Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1)

LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job.

  • LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F.
  • LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet.
  • LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Cable Testers
Product Number IDLANTEK6ATRV
Product Name Lantek 6A Travel Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
SMPTE Tester - SMPTE-304TS - Belden Inc.
Specs
Cable SMPTE Tester
View Details
Tel Line Tester - TC-TLTS 1A - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Configuration Handheld
View Details