InspectorTools Lantek 6A Basic Kit IDLANTEK6ABAS

Description
Kit Includes: Soft Carrying Case Category 6a Universal Adapters & Reference Cables 2 Batteries Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling Meets proposed Level IIIe accuracy requirements Independently verified by ETL for baseline, channel and permanent link accuracy Comes with Nylon Carrying Case LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling. High-performance LANTEK 7G/6A/6 sweeps up to 1GHz and supports testing requirements up to CAT6/6a/7/ISO-F and beyond Level IV/IIIe/III Accuracy independently verified by ETL for baseline, channel and permanent link DUALmode Testing to save Time: Reports channel and permanent link test results simultaneously Test with Patchcords to Save Money: Performs CAT5e/6/6a/ISO-D/E/E a testing with standard patchcords to reach the lowest cost of ownership Largest Internal/External Memory Capacity: makes record management easy Convenient optional FIBERTEK Accessory: simultaneously tests two fibers for attenuation and length
Description
Kit Includes: Soft Carrying Case Category 6a Universal Adapters & Reference Cables 2 Batteries Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling Meets proposed Level IIIe accuracy requirements Independently verified by ETL for baseline, channel and permanent link accuracy Comes with Nylon Carrying Case LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling. High-performance LANTEK 7G/6A/6 sweeps up to 1GHz and supports testing requirements up to CAT6/6a/7/ISO-F and beyond Level IV/IIIe/III Accuracy independently verified by ETL for baseline, channel and permanent link DUALmode Testing to save Time: Reports channel and permanent link test results simultaneously Test with Patchcords to Save Money: Performs CAT5e/6/6a/ISO-D/E/E a testing with standard patchcords to reach the lowest cost of ownership Largest Internal/External Memory Capacity: makes record management easy Convenient optional FIBERTEK Accessory: simultaneously tests two fibers for attenuation and length

Suppliers

Company
Product
Description
Supplier Links
Lantek 6A Basic Kit - IDLANTEK6ABAS - InspectorTools
Ventura, CA, USA
Lantek 6A Basic Kit
IDLANTEK6ABAS
Lantek 6A Basic Kit IDLANTEK6ABAS
Kit Includes: Soft Carrying Case Category 6a Universal Adapters & Reference Cables 2 Batteries Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling Meets proposed Level IIIe accuracy requirements Independently verified by ETL for baseline, channel and permanent link accuracy Comes with Nylon Carrying Case LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling. High-performance LANTEK 7G/6A/6 sweeps up to 1GHz and supports testing requirements up to CAT6/6a/7/ISO-F and beyond Level IV/IIIe/III Accuracy independently verified by ETL for baseline, channel and permanent link DUALmode Testing to save Time: Reports channel and permanent link test results simultaneously Test with Patchcords to Save Money: Performs CAT5e/6/6a/ISO-D/E/E a testing with standard patchcords to reach the lowest cost of ownership Largest Internal/External Memory Capacity: makes record management easy Convenient optional FIBERTEK Accessory: simultaneously tests two fibers for attenuation and length

Kit Includes:

  • Soft Carrying Case
  • Category 6a Universal Adapters & Reference Cables
  • 2 Batteries
  • Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1)
    Features:
  • The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard
  • Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications
  • Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling
  • Meets proposed Level IIIe accuracy requirements
  • Independently verified by ETL for baseline, channel and permanent link accuracy
  • Comes with Nylon Carrying Case LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job.
  • LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F.
  • LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet.
  • LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.
  • High-performance LANTEK 7G/6A/6 sweeps up to 1GHz and supports testing requirements up to CAT6/6a/7/ISO-F and beyond
  • Level IV/IIIe/III Accuracy independently verified by ETL for baseline, channel and permanent link
  • DUALmode Testing to save Time: Reports channel and permanent link test results simultaneously
  • Test with Patchcords to Save Money: Performs CAT5e/6/6a/ISO-D/E/Ea testing with standard patchcords to reach the lowest cost of ownership
  • Largest Internal/External Memory Capacity: makes record management easy
  • Convenient optional FIBERTEK Accessory: simultaneously tests two fibers for attenuation and length
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Cable Testers
Product Number IDLANTEK6ABAS
Product Name Lantek 6A Basic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-180 CBN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator; Other; Detects wires and cables.
View Details
Long Haul Submarine Cable Test Set - 5903 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Floor-Standing
Test Features Capacitors; Resistors
Test Resistance 1 to 10000 ohms
View Details