InspectorTools TiR Infrared Camera FL3032773

Description
Purchase the Fluke TIR this month and receive one free license to the Get Up To Speed (GUTS) Online precursor program for BPI Building Analyst and Building Envelope - a $595 value! License includes: - Access to the GUTS program for 60 days - Online practice quizzes - 400-pg Student Lecture Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has been verified the following business day. Lease This Camera. <>Click Here To Download Application. For Education and Building Performance Courses Standard Equipment Includes: SmartView analysis and reporting software 2 GB SD memory card SD card reader for downloading images into your computer Rugged hard carry case and portable soft carry case Hand strap Rechargeable internal battery AC charger/power supply Printed users manual Optimized for building envelope, restoration and roofing applications. The new Fluke TiR1 and TiR Thermal Imagers are the perfect imagers for building envelope, restoration and remediation, inspection and roofing applications. IR-Fusion Technology See things both ways - infrared and visual (visible light) images fused together communicating critical information faster and easier - traditional infrared images are no longer enough. IR-Fusion, a patent-pending technology that simultaneously captures a digital photo in addition to the infrared image and fuses it together taking the mystery out of IR image analysis. IR-Fusion is standard on TiR models. WHY would you buy a TiR or TiR1? It's a rugged, reliable, complete thermal imaging solution. Non-invasive detection of leaks and moisture intrusion in walls, floors, ceilings and other building structures Spot energy loss and insulation gaps quickly IR-Fusion® technology, available only from Fluke, fuses infrared and visual images making problems easier to see and report Excellent thermal sensitivity for seeing even small temperature differences (which could indicate problems)
Description
Purchase the Fluke TIR this month and receive one free license to the Get Up To Speed (GUTS) Online precursor program for BPI Building Analyst and Building Envelope - a $595 value! License includes: - Access to the GUTS program for 60 days - Online practice quizzes - 400-pg Student Lecture Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has been verified the following business day. Lease This Camera. <>Click Here To Download Application. For Education and Building Performance Courses Standard Equipment Includes: SmartView analysis and reporting software 2 GB SD memory card SD card reader for downloading images into your computer Rugged hard carry case and portable soft carry case Hand strap Rechargeable internal battery AC charger/power supply Printed users manual Optimized for building envelope, restoration and roofing applications. The new Fluke TiR1 and TiR Thermal Imagers are the perfect imagers for building envelope, restoration and remediation, inspection and roofing applications. IR-Fusion Technology See things both ways - infrared and visual (visible light) images fused together communicating critical information faster and easier - traditional infrared images are no longer enough. IR-Fusion, a patent-pending technology that simultaneously captures a digital photo in addition to the infrared image and fuses it together taking the mystery out of IR image analysis. IR-Fusion is standard on TiR models. WHY would you buy a TiR or TiR1? It's a rugged, reliable, complete thermal imaging solution. Non-invasive detection of leaks and moisture intrusion in walls, floors, ceilings and other building structures Spot energy loss and insulation gaps quickly IR-Fusion® technology, available only from Fluke, fuses infrared and visual images making problems easier to see and report Excellent thermal sensitivity for seeing even small temperature differences (which could indicate problems)

Suppliers

Company
Product
Description
Supplier Links
TiR Infrared Camera - FL3032773 - InspectorTools
Ventura, CA, USA
TiR Infrared Camera
FL3032773
TiR Infrared Camera FL3032773
Purchase the Fluke TIR this month and receive one free license to the Get Up To Speed (GUTS) Online precursor program for BPI Building Analyst and Building Envelope - a $595 value! License includes: - Access to the GUTS program for 60 days - Online practice quizzes - 400-pg Student Lecture Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has been verified the following business day. Lease This Camera. <>Click Here To Download Application. For Education and Building Performance Courses Standard Equipment Includes: SmartView analysis and reporting software 2 GB SD memory card SD card reader for downloading images into your computer Rugged hard carry case and portable soft carry case Hand strap Rechargeable internal battery AC charger/power supply Printed users manual Optimized for building envelope, restoration and roofing applications. The new Fluke TiR1 and TiR Thermal Imagers are the perfect imagers for building envelope, restoration and remediation, inspection and roofing applications. IR-Fusion Technology See things both ways - infrared and visual (visible light) images fused together communicating critical information faster and easier - traditional infrared images are no longer enough. IR-Fusion, a patent-pending technology that simultaneously captures a digital photo in addition to the infrared image and fuses it together taking the mystery out of IR image analysis. IR-Fusion is standard on TiR models. WHY would you buy a TiR or TiR1? It's a rugged, reliable, complete thermal imaging solution. Non-invasive detection of leaks and moisture intrusion in walls, floors, ceilings and other building structures Spot energy loss and insulation gaps quickly IR-Fusion® technology, available only from Fluke, fuses infrared and visual images making problems easier to see and report Excellent thermal sensitivity for seeing even small temperature differences (which could indicate problems)

Purchase the Fluke TIR this month and receive one free license to the Get Up To Speed (GUTS) Online precursor program for BPI Building Analyst and Building Envelope - a $595 value! License includes:

- Access to the GUTS program for 60 days

- Online practice quizzes

- 400-pg Student Lecture Guide

- Student Field Guide with BPI Standards

- Saturn Residential Energy book

- Electronic Smoke Tester

- Inspection Mirror for Spillage Testing

- Technical Assistance with BPI Proctors and more.

For more information on the GUTS program

*Access to the program comes after your purchase has been verified the following business day.

Lease This Camera. <>Click Here To Download Application.
For Education and Building Performance Courses

Standard Equipment Includes:

  • SmartView analysis and reporting software
  • 2 GB SD memory card
  • SD card reader for downloading images into your computer
  • Rugged hard carry case and portable soft carry case
  • Hand strap
  • Rechargeable internal battery
  • AC charger/power supply
  • Printed users manual

Optimized for building envelope, restoration and roofing applications.
The new Fluke TiR1 and TiR Thermal Imagers are the perfect imagers for building envelope, restoration and remediation, inspection and roofing applications.
IR-Fusion Technology
See things both ways - infrared and visual (visible light) images fused together communicating critical information faster and easier - traditional infrared images are no longer enough. IR-Fusion, a patent-pending technology that simultaneously captures a digital photo in addition to the infrared image and fuses it together taking the mystery out of IR image analysis. IR-Fusion is standard on TiR models.
WHY would you buy a TiR or TiR1?
It's a rugged, reliable, complete thermal imaging solution.

  • Non-invasive detection of leaks and moisture intrusion in walls, floors, ceilings and other building structures
  • Spot energy loss and insulation gaps quickly
  • IR-Fusion® technology, available only from Fluke, fuses infrared and visual images making problems easier to see and report
  • Excellent thermal sensitivity for seeing even small temperature differences (which could indicate problems)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Thermal Imagers
Product Number FL3032773
Product Name TiR Infrared Camera
Unlock Full Specs
to access all available technical data

Similar Products

PI 640i CM - OPTPI64ILTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
Thermal Imaging Cameras - 2410181 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Maximum Frame Rate 80 frames per second
Horizontal 240 lines
View Details
Infrared Camera Series - VarioCAM®HD Z security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 122 F (-25 to 50 C)
View Details