InspectorTools AT-2005 Advanced Wire Tracer FL2731145

Description
Features: Traces live wires buried or hidden behind walls up to 13 feet deep Traces unenergized and open (broken) wires Performs tests without having to interrupt power Locates breakers, neutral and ground lines Locates and traces wires in walls, floors, conduit, computer cables, etc. Pinpoints shorts, ground faults and broken wires Does not interfere with sensitive electronic equipment Kit Contains: R-2000 Receiver, S-2600 Transmitter 9-600V, T-2200 Transmitter for open tracing,A-2201CE Clamp-on attachment, B2024 Battery booster, B2025 Charger for battery booster, C2901 Cordset 110 Volt Plug to Banana Plugs, C2902 Cordset Alligator Clips to Banana Plugs Specifications: Traces energized wires without power interruption: 9-600V (S2600 Transmitter) Locates breakers without power interruption: 9-600V (S2600 Transmitter) Traces unenergized wires (wire continuity and wire grounded at the end): S2600 Transmitter and 9V batteries Pinpoints shorts and ground faults: S2600 Transmitter and 9V batteries Traces unenergized open wires (broken or disconnected wire): T2200 Transmitter Pinpoints place where wire is broken: T2200 Transmitter Supplied with Battery Booster to strengthen signal for open tracing: YES Supplied with clamp-on attachment to inject signal without making a contact with bare wire
Description
Features: Traces live wires buried or hidden behind walls up to 13 feet deep Traces unenergized and open (broken) wires Performs tests without having to interrupt power Locates breakers, neutral and ground lines Locates and traces wires in walls, floors, conduit, computer cables, etc. Pinpoints shorts, ground faults and broken wires Does not interfere with sensitive electronic equipment Kit Contains: R-2000 Receiver, S-2600 Transmitter 9-600V, T-2200 Transmitter for open tracing,A-2201CE Clamp-on attachment, B2024 Battery booster, B2025 Charger for battery booster, C2901 Cordset 110 Volt Plug to Banana Plugs, C2902 Cordset Alligator Clips to Banana Plugs Specifications: Traces energized wires without power interruption: 9-600V (S2600 Transmitter) Locates breakers without power interruption: 9-600V (S2600 Transmitter) Traces unenergized wires (wire continuity and wire grounded at the end): S2600 Transmitter and 9V batteries Pinpoints shorts and ground faults: S2600 Transmitter and 9V batteries Traces unenergized open wires (broken or disconnected wire): T2200 Transmitter Pinpoints place where wire is broken: T2200 Transmitter Supplied with Battery Booster to strengthen signal for open tracing: YES Supplied with clamp-on attachment to inject signal without making a contact with bare wire

Suppliers

Company
Product
Description
Supplier Links
AT-2005 Advanced Wire Tracer - FL2731145 - InspectorTools
Ventura, CA, USA
AT-2005 Advanced Wire Tracer
FL2731145
AT-2005 Advanced Wire Tracer FL2731145
Features: Traces live wires buried or hidden behind walls up to 13 feet deep Traces unenergized and open (broken) wires Performs tests without having to interrupt power Locates breakers, neutral and ground lines Locates and traces wires in walls, floors, conduit, computer cables, etc. Pinpoints shorts, ground faults and broken wires Does not interfere with sensitive electronic equipment Kit Contains: R-2000 Receiver, S-2600 Transmitter 9-600V, T-2200 Transmitter for open tracing,A-2201CE Clamp-on attachment, B2024 Battery booster, B2025 Charger for battery booster, C2901 Cordset 110 Volt Plug to Banana Plugs, C2902 Cordset Alligator Clips to Banana Plugs Specifications: Traces energized wires without power interruption: 9-600V (S2600 Transmitter) Locates breakers without power interruption: 9-600V (S2600 Transmitter) Traces unenergized wires (wire continuity and wire grounded at the end): S2600 Transmitter and 9V batteries Pinpoints shorts and ground faults: S2600 Transmitter and 9V batteries Traces unenergized open wires (broken or disconnected wire): T2200 Transmitter Pinpoints place where wire is broken: T2200 Transmitter Supplied with Battery Booster to strengthen signal for open tracing: YES Supplied with clamp-on attachment to inject signal without making a contact with bare wire

Features:

  • Traces live wires buried or hidden behind walls up to 13 feet deep
  • Traces unenergized and open (broken) wires
  • Performs tests without having to interrupt power
  • Locates breakers, neutral and ground lines
  • Locates and traces wires in walls, floors, conduit, computer cables, etc.
  • Pinpoints shorts, ground faults and broken wires
  • Does not interfere with sensitive electronic equipment
  • Kit Contains: R-2000 Receiver, S-2600 Transmitter 9-600V, T-2200 Transmitter for open tracing,A-2201CE Clamp-on attachment, B2024 Battery booster, B2025 Charger for battery booster, C2901 Cordset 110 Volt Plug to Banana Plugs, C2902 Cordset Alligator Clips to Banana Plugs
    Specifications:
    Traces energized wires without power interruption: 9-600V (S2600 Transmitter)
    Locates breakers without power interruption: 9-600V (S2600 Transmitter)
    Traces unenergized wires (wire continuity and wire grounded at the end): S2600 Transmitter and 9V batteries
    Pinpoints shorts and ground faults: S2600 Transmitter and 9V batteries
    Traces unenergized open wires (broken or disconnected wire): T2200 Transmitter
    Pinpoints place where wire is broken: T2200 Transmitter
    Supplied with Battery Booster to strengthen signal for open tracing: YES
    Supplied with clamp-on attachment to inject signal without making a contact with bare wire
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Circuit Tracers
Product Number FL2731145
Product Name AT-2005 Advanced Wire Tracer
Unlock Full Specs
to access all available technical data

Similar Products

Tone Generator Module - 77M-G - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Options & Features Battery powered (optional feature)
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
View Details
Circuit Breaker Tracers -  - Amprobe Test Tools
Amprobe Test Tools
Specs
Form Factor Handheld
View Details
Amplifier Probe Tone Generator - 801K - Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
View Details