Greenlee Textron, Inc. Tone Generator Module 77HP-G/6A

Description
CLASSIC TYPE TWISTED PAIR WIRING (TELECOM, DATACOM), SINGLE CONDUCTOR, COAXIAL CABLE, DE-ENERGIZED AC WIRING AND MOST OTHER WIRING APPLICATION INCLUDES ABN CLIPS 77 MODEL
Datasheet
Description
CLASSIC TYPE TWISTED PAIR WIRING (TELECOM, DATACOM), SINGLE CONDUCTOR, COAXIAL CABLE, DE-ENERGIZED AC WIRING AND MOST OTHER WIRING APPLICATION INCLUDES ABN CLIPS 77 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tone Generator Module - 77HP-G/6A - Greenlee Textron, Inc.
Rockford, IL, USA
Tone Generator Module
77HP-G/6A
Tone Generator Module 77HP-G/6A
CLASSIC TYPE TWISTED PAIR WIRING (TELECOM, DATACOM), SINGLE CONDUCTOR, COAXIAL CABLE, DE-ENERGIZED AC WIRING AND MOST OTHER WIRING APPLICATION INCLUDES ABN CLIPS 77 MODEL
  • CLASSIC TYPE
  • TWISTED PAIR WIRING (TELECOM, DATACOM), SINGLE CONDUCTOR, COAXIAL CABLE, DE-ENERGIZED AC WIRING AND MOST OTHER WIRING APPLICATION
  • INCLUDES ABN CLIPS
  • 77 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Circuit Tracers
Product Number 77HP-G/6A
Product Name Tone Generator Module
Special Measurement Types Audible Continuity
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier Probe Tone Generator - 701K-G/6A - Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
View Details
STEMlab 125-14 4-Input Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Options & Features Battery powered (optional feature)
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
View Details
Circuit Breaker Tracers -  - Amprobe Test Tools
Amprobe Test Tools
Specs
Form Factor Handheld
View Details
Amplifier Probe Tone Generator - 711K - Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
Options & Features Battery powered
View Details