InspectorTools 124/003S Industrial ScopeMeter (40 MHz) w/SCC 120 Kit FL2064072

Description
Standard Equipment Includes: AC120 Alligator clips BB120 Shielded BNC adapter Getting started booklet HC120 Hook Clips PM 8907 Battery Charger/Line Voltage Adapter STL120 Shielded Test Lead Set BP 120 MH User manual (CD-ROM) VPS40 Voltage Probe, 40 MHz, 10:1 SCC 120 Kit Additionally Includes: Hard-shell Carrying Case OC4USB Optically Isolated RS-232 Adapter/Cable FlukeView for ScopeMeter Windows® software ScopeMeter® 120 Series: Three-in-one simplicity The compact ScopeMeter 120 Series is the rugged solution for industrial troubleshooting and installation applications. It’s a truly integrated test tool, with oscilloscope, multimeter and “paperless” recorder in one affordable, easy-to-use instrument. Find fast answers to problems in machinery, instrumentation, control and power systems. The ScopeMeter 125 also features Bus Health Test for industrial bus systems and has power measurement capabilitiesFeatures ScopeMeter® 120 Series : As simple as one-two-three Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000 counts true-RMS digital multimeters Automatic measurements A dual-input TrendPlot™ recorder Connect-and-View™ trigger simplicity for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements 10:1 Voltage Probe included with Fluke 124 and 125 for high frequency measurements Up to 7 hours battery operation 600 V CAT III safety certified Optically-isolated interface for PC connection Rugged, compact case Fluke 125 gives bus health and power measurements
Description
Standard Equipment Includes: AC120 Alligator clips BB120 Shielded BNC adapter Getting started booklet HC120 Hook Clips PM 8907 Battery Charger/Line Voltage Adapter STL120 Shielded Test Lead Set BP 120 MH User manual (CD-ROM) VPS40 Voltage Probe, 40 MHz, 10:1 SCC 120 Kit Additionally Includes: Hard-shell Carrying Case OC4USB Optically Isolated RS-232 Adapter/Cable FlukeView for ScopeMeter Windows® software ScopeMeter® 120 Series: Three-in-one simplicity The compact ScopeMeter 120 Series is the rugged solution for industrial troubleshooting and installation applications. It’s a truly integrated test tool, with oscilloscope, multimeter and “paperless” recorder in one affordable, easy-to-use instrument. Find fast answers to problems in machinery, instrumentation, control and power systems. The ScopeMeter 125 also features Bus Health Test for industrial bus systems and has power measurement capabilitiesFeatures ScopeMeter® 120 Series : As simple as one-two-three Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000 counts true-RMS digital multimeters Automatic measurements A dual-input TrendPlot™ recorder Connect-and-View™ trigger simplicity for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements 10:1 Voltage Probe included with Fluke 124 and 125 for high frequency measurements Up to 7 hours battery operation 600 V CAT III safety certified Optically-isolated interface for PC connection Rugged, compact case Fluke 125 gives bus health and power measurements

Suppliers

Company
Product
Description
Supplier Links
124/003S Industrial ScopeMeter (40 MHz) w/SCC 120 Kit - FL2064072 - InspectorTools
Ventura, CA, USA
124/003S Industrial ScopeMeter (40 MHz) w/SCC 120 Kit
FL2064072
124/003S Industrial ScopeMeter (40 MHz) w/SCC 120 Kit FL2064072
Standard Equipment Includes: AC120 Alligator clips BB120 Shielded BNC adapter Getting started booklet HC120 Hook Clips PM 8907 Battery Charger/Line Voltage Adapter STL120 Shielded Test Lead Set BP 120 MH User manual (CD-ROM) VPS40 Voltage Probe, 40 MHz, 10:1 SCC 120 Kit Additionally Includes: Hard-shell Carrying Case OC4USB Optically Isolated RS-232 Adapter/Cable FlukeView for ScopeMeter Windows® software ScopeMeter® 120 Series: Three-in-one simplicity The compact ScopeMeter 120 Series is the rugged solution for industrial troubleshooting and installation applications. It’s a truly integrated test tool, with oscilloscope, multimeter and “paperless” recorder in one affordable, easy-to-use instrument. Find fast answers to problems in machinery, instrumentation, control and power systems. The ScopeMeter 125 also features Bus Health Test for industrial bus systems and has power measurement capabilitiesFeatures ScopeMeter® 120 Series : As simple as one-two-three Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000 counts true-RMS digital multimeters Automatic measurements A dual-input TrendPlot™ recorder Connect-and-View™ trigger simplicity for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements 10:1 Voltage Probe included with Fluke 124 and 125 for high frequency measurements Up to 7 hours battery operation 600 V CAT III safety certified Optically-isolated interface for PC connection Rugged, compact case Fluke 125 gives bus health and power measurements

Standard Equipment Includes:

  • AC120 Alligator clips
  • BB120 Shielded BNC adapter
  • Getting started booklet
  • HC120 Hook Clips
  • PM 8907 Battery Charger/Line Voltage Adapter
  • STL120 Shielded Test Lead Set
  • BP 120 MH
  • User manual (CD-ROM)
  • VPS40 Voltage Probe, 40 MHz, 10:1
  • SCC 120 Kit Additionally Includes:
    • Hard-shell Carrying Case
    • OC4USB Optically Isolated RS-232 Adapter/Cable
    • FlukeView for ScopeMeter Windows® software

ScopeMeter® 120 Series: Three-in-one simplicity
The compact ScopeMeter 120 Series is the rugged solution for industrial troubleshooting and installation applications. It’s a truly integrated test tool, with oscilloscope, multimeter and “paperless” recorder in one affordable, easy-to-use instrument. Find fast answers to problems in machinery, instrumentation, control and power systems.
The ScopeMeter 125 also features Bus Health Test for industrial bus systems and has power measurement capabilitiesFeatures
ScopeMeter® 120 Series : As simple as one-two-three

  • Dual-input 40 MHz or 20 MHz digital oscilloscope
  • Two 5,000 counts true-RMS digital multimeters
  • Automatic measurements
  • A dual-input TrendPlot™ recorder
  • Connect-and-View™ trigger simplicity for hands-off operation
  • Shielded test leads for oscilloscope, resistance and continuity measurements
  • 10:1 Voltage Probe included with Fluke 124 and 125 for high frequency measurements
  • Up to 7 hours battery operation
  • 600 V CAT III safety certified
  • Optically-isolated interface for PC connection
  • Rugged, compact case
  • Fluke 125 gives bus health and power measurements
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Oscilloscopes
Product Number FL2064072
Product Name 124/003S Industrial ScopeMeter (40 MHz) w/SCC 120 Kit
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2372429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000E4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details