InspectorTools RH490 Precision Hygro-Thermometer EXRH490

Description
Standard Equipment Includes: Instrument 9v Battery Instructions Carrying case Highest 2% RH accuracy with Grains Per Pound (GPP) Display Less than 30 seconds of RH response time Water vapor in GPP Dual backlit display Simultaneous display of: Humidity/Temperature Humidity/Dew Point Humidity/Wet Bulb Slim design with rubberized side grips Data Hold and Min/Max functions Features Less than 30 second RH response time Water vapor in GPP (g/kg) Dual backlit display Simultaneous display of: Humidity or GPP (g/kg) plus Temperature Humidity or GPP (g/kg) plus Dew Point Humidity or GPP (g/kg) plus Wet Bulb Slim design with rubberized sides for better grip and for one hand operation Data Hold and Min/Max functions Auto power off with disable and low battery indicator
Description
Standard Equipment Includes: Instrument 9v Battery Instructions Carrying case Highest 2% RH accuracy with Grains Per Pound (GPP) Display Less than 30 seconds of RH response time Water vapor in GPP Dual backlit display Simultaneous display of: Humidity/Temperature Humidity/Dew Point Humidity/Wet Bulb Slim design with rubberized side grips Data Hold and Min/Max functions Features Less than 30 second RH response time Water vapor in GPP (g/kg) Dual backlit display Simultaneous display of: Humidity or GPP (g/kg) plus Temperature Humidity or GPP (g/kg) plus Dew Point Humidity or GPP (g/kg) plus Wet Bulb Slim design with rubberized sides for better grip and for one hand operation Data Hold and Min/Max functions Auto power off with disable and low battery indicator

Suppliers

Company
Product
Description
Supplier Links
RH490 Precision Hygro-Thermometer - EXRH490 - InspectorTools
Ventura, CA, USA
RH490 Precision Hygro-Thermometer
EXRH490
RH490 Precision Hygro-Thermometer EXRH490
Standard Equipment Includes: Instrument 9v Battery Instructions Carrying case Highest 2% RH accuracy with Grains Per Pound (GPP) Display Less than 30 seconds of RH response time Water vapor in GPP Dual backlit display Simultaneous display of: Humidity/Temperature Humidity/Dew Point Humidity/Wet Bulb Slim design with rubberized side grips Data Hold and Min/Max functions Features Less than 30 second RH response time Water vapor in GPP (g/kg) Dual backlit display Simultaneous display of: Humidity or GPP (g/kg) plus Temperature Humidity or GPP (g/kg) plus Dew Point Humidity or GPP (g/kg) plus Wet Bulb Slim design with rubberized sides for better grip and for one hand operation Data Hold and Min/Max functions Auto power off with disable and low battery indicator

Standard Equipment Includes:


  • Instrument
  • 9v Battery
  • Instructions
  • Carrying case

Highest 2% RH accuracy with Grains Per Pound (GPP) Display


  • Less than 30 seconds of RH response time
  • Water vapor in GPP
  • Dual backlit display
  • Simultaneous display of:
  • Humidity/Temperature
  • Humidity/Dew Point
  • Humidity/Wet Bulb
  • Slim design with rubberized side grips
  • Data Hold and Min/Max functions

Features

  • Less than 30 second RH response time
  • Water vapor in GPP (g/kg)
  • Dual backlit display
  • Simultaneous display of:
    • Humidity or GPP (g/kg) plus Temperature
    • Humidity or GPP (g/kg) plus Dew Point
    • Humidity or GPP (g/kg) plus Wet Bulb
  • Slim design with rubberized sides for better grip and for one hand operation
  • Data Hold and Min/Max functions
  • Auto power off with disable and low battery indicator
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EXRH490
Product Name RH490 Precision Hygro-Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Relative Humidity Meter - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details
Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details