InspectorTools Digital Psychrometer Kit EXRH305

Description
Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature Wet bulb measurements without slinging Calculates T1-T2 differential (Air Temperature- External Probe Temperature) using optional probe Unique sensor cap design twists to closed position for protection during storage Switchable °F/°C temperature units with 0.1° Features Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature Wet bulb measurements without slinging Calculates T1-T2 differential (Air Temperature minus External Probe Temperature) using optional probe (TP890) and T-2 Dew Point Unique sensor cap design twists to closed position for protection during storage Switchable °F/°C temperature units with 0.1° resolution Data Hold freezes current reading on display Max/Min readings Auto power off to save battery life RH300 complete with 2 AAA batteries Optional external temperature probe (TP890) Kit RH305 includes RH300, temperature probe, 33% and 75% calibration bottles, and carrying case
Description
Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature Wet bulb measurements without slinging Calculates T1-T2 differential (Air Temperature- External Probe Temperature) using optional probe Unique sensor cap design twists to closed position for protection during storage Switchable °F/°C temperature units with 0.1° Features Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature Wet bulb measurements without slinging Calculates T1-T2 differential (Air Temperature minus External Probe Temperature) using optional probe (TP890) and T-2 Dew Point Unique sensor cap design twists to closed position for protection during storage Switchable °F/°C temperature units with 0.1° resolution Data Hold freezes current reading on display Max/Min readings Auto power off to save battery life RH300 complete with 2 AAA batteries Optional external temperature probe (TP890) Kit RH305 includes RH300, temperature probe, 33% and 75% calibration bottles, and carrying case

Suppliers

Company
Product
Description
Supplier Links
Digital Psychrometer Kit - EXRH305 - InspectorTools
Ventura, CA, USA
Digital Psychrometer Kit
EXRH305
Digital Psychrometer Kit EXRH305
Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature Wet bulb measurements without slinging Calculates T1-T2 differential (Air Temperature- External Probe Temperature) using optional probe Unique sensor cap design twists to closed position for protection during storage Switchable °F/°C temperature units with 0.1° Features Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature Wet bulb measurements without slinging Calculates T1-T2 differential (Air Temperature minus External Probe Temperature) using optional probe (TP890) and T-2 Dew Point Unique sensor cap design twists to closed position for protection during storage Switchable °F/°C temperature units with 0.1° resolution Data Hold freezes current reading on display Max/Min readings Auto power off to save battery life RH300 complete with 2 AAA batteries Optional external temperature probe (TP890) Kit RH305 includes RH300, temperature probe, 33% and 75% calibration bottles, and carrying case
  • Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature
  • Wet bulb measurements without slinging
  • Calculates T1-T2 differential (Air Temperature- External Probe Temperature) using optional probe
  • Unique sensor cap design twists to closed position for protection during storage
  • Switchable °F/°C temperature units with 0.1°

Features

  • Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature
  • Wet bulb measurements without slinging
  • Calculates T1-T2 differential (Air Temperature minus External Probe Temperature) using optional probe (TP890) and T-2 Dew Point
  • Unique sensor cap design twists to closed position for protection during storage
  • Switchable °F/°C temperature units with 0.1° resolution
  • Data Hold freezes current reading on display
  • Max/Min readings
  • Auto power off to save battery life
  • RH300 complete with 2 AAA batteries
  • Optional external temperature probe (TP890)
  • Kit RH305 includes RH300, temperature probe, 33% and 75% calibration bottles, and carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EXRH305
Product Name Digital Psychrometer Kit
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Moisture Meters - 2499694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details