InspectorTools Hygro-Thermometer & InfraRed Thermometer EXRH101

Description
Humidity, Air Temperature plus IR for non-contact Temperature measurements Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays — Primary display is user selectable for IR or Humidity; Secondary always displays ambient temperature InfraRed thermometer has built-in laser pointer and an 8:1 distance to target ratio Auto power off Data Hold and MAX Features Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays — Primary display is user selectable for IR or Humidity; Secondary always displays ambient temperature InfraRed thermometer has built in laser pointer and has an 8:1 distance to target ratio MAX and Data Hold for all functions Remote humidity sensor with 39" (1m) coiled cable provides readings for both humidity and ambient temperature Switchable °C/°F temperature units Auto Power off to save battery life Low battery and overrange indication Complete with built-in stand, protective holster, Humidity/Temperature probe, 9V battery, and carrying case Applications: Monitor Relative Humidity and Temperature in factories, clean rooms, offices, and greenhouses Non-contact InfraRed surface temperature measurements in hard to reach areas such as heating and air conditioning ducts
Description
Humidity, Air Temperature plus IR for non-contact Temperature measurements Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays — Primary display is user selectable for IR or Humidity; Secondary always displays ambient temperature InfraRed thermometer has built-in laser pointer and an 8:1 distance to target ratio Auto power off Data Hold and MAX Features Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays — Primary display is user selectable for IR or Humidity; Secondary always displays ambient temperature InfraRed thermometer has built in laser pointer and has an 8:1 distance to target ratio MAX and Data Hold for all functions Remote humidity sensor with 39" (1m) coiled cable provides readings for both humidity and ambient temperature Switchable °C/°F temperature units Auto Power off to save battery life Low battery and overrange indication Complete with built-in stand, protective holster, Humidity/Temperature probe, 9V battery, and carrying case Applications: Monitor Relative Humidity and Temperature in factories, clean rooms, offices, and greenhouses Non-contact InfraRed surface temperature measurements in hard to reach areas such as heating and air conditioning ducts

Suppliers

Company
Product
Description
Supplier Links
Hygro-Thermometer & InfraRed Thermometer - EXRH101 - InspectorTools
Ventura, CA, USA
Hygro-Thermometer & InfraRed Thermometer
EXRH101
Hygro-Thermometer & InfraRed Thermometer EXRH101
Humidity, Air Temperature plus IR for non-contact Temperature measurements Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays — Primary display is user selectable for IR or Humidity; Secondary always displays ambient temperature InfraRed thermometer has built-in laser pointer and an 8:1 distance to target ratio Auto power off Data Hold and MAX Features Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays — Primary display is user selectable for IR or Humidity; Secondary always displays ambient temperature InfraRed thermometer has built in laser pointer and has an 8:1 distance to target ratio MAX and Data Hold for all functions Remote humidity sensor with 39" (1m) coiled cable provides readings for both humidity and ambient temperature Switchable °C/°F temperature units Auto Power off to save battery life Low battery and overrange indication Complete with built-in stand, protective holster, Humidity/Temperature probe, 9V battery, and carrying case Applications: Monitor Relative Humidity and Temperature in factories, clean rooms, offices, and greenhouses Non-contact InfraRed surface temperature measurements in hard to reach areas such as heating and air conditioning ducts

Humidity, Air Temperature plus IR for non-contact Temperature measurements


  • Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display
  • Primary and Secondary displays — Primary display is user selectable for IR or Humidity; Secondary always displays ambient temperature
  • InfraRed thermometer has built-in laser pointer and an 8:1 distance to target ratio
  • Auto power off
  • Data Hold and MAX

Features

  • Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display
  • Primary and Secondary displays — Primary display is user selectable for IR or Humidity; Secondary always displays ambient temperature
  • InfraRed thermometer has built in laser pointer and has an 8:1 distance to target ratio
  • MAX and Data Hold for all functions
  • Remote humidity sensor with 39" (1m) coiled cable provides readings for both humidity and ambient temperature
  • Switchable °C/°F temperature units
  • Auto Power off to save battery life
  • Low battery and overrange indication
  • Complete with built-in stand, protective holster, Humidity/Temperature probe, 9V battery, and carrying case Applications:
    • Monitor Relative Humidity and Temperature in factories, clean rooms, offices, and greenhouses
    • Non-contact InfraRed surface temperature measurements in hard to reach areas such as heating and air conditioning ducts
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EXRH101
Product Name Hygro-Thermometer & InfraRed Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Hygrometers - 1232233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details