InspectorTools MO295: Pinless Moisture Psychrometer + IR (With Memory) EXMO295

Description
8-in-1 Meter with Patented Built-in IR Thermometer Features: Monitor moisture in wood and other building materials with virtually no surface damage with the Pinless Moisture sensor Includes Pin-type probe (MO290-P) for contact moisture readings Manually store/recall up to 20 labeled readings Works on multiple wood types and other building materials Easy to read, large dual display with backlit feature Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure Programmable high/low Moisture and Humidity alarms Automatic calculation of differential Temperature (IR - DP) to determine condensation point Min/Max and Data Hold, Auto Power Off
Description
8-in-1 Meter with Patented Built-in IR Thermometer Features: Monitor moisture in wood and other building materials with virtually no surface damage with the Pinless Moisture sensor Includes Pin-type probe (MO290-P) for contact moisture readings Manually store/recall up to 20 labeled readings Works on multiple wood types and other building materials Easy to read, large dual display with backlit feature Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure Programmable high/low Moisture and Humidity alarms Automatic calculation of differential Temperature (IR - DP) to determine condensation point Min/Max and Data Hold, Auto Power Off

Suppliers

Company
Product
Description
Supplier Links
MO295: Pinless Moisture Psychrometer + IR (With Memory) - EXMO295 - InspectorTools
Ventura, CA, USA
MO295: Pinless Moisture Psychrometer + IR (With Memory)
EXMO295
MO295: Pinless Moisture Psychrometer + IR (With Memory) EXMO295
8-in-1 Meter with Patented Built-in IR Thermometer Features: Monitor moisture in wood and other building materials with virtually no surface damage with the Pinless Moisture sensor Includes Pin-type probe (MO290-P) for contact moisture readings Manually store/recall up to 20 labeled readings Works on multiple wood types and other building materials Easy to read, large dual display with backlit feature Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure Programmable high/low Moisture and Humidity alarms Automatic calculation of differential Temperature (IR - DP) to determine condensation point Min/Max and Data Hold, Auto Power Off

8-in-1 Meter with Patented Built-in IR Thermometer
Features:

  • Monitor moisture in wood and other building materials with virtually no surface damage with the Pinless Moisture sensor
  • Includes Pin-type probe (MO290-P) for contact moisture readings
  • Manually store/recall up to 20 labeled readings
  • Works on multiple wood types and other building materials
  • Easy to read, large dual display with backlit feature
  • Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity
  • Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure
  • Programmable high/low Moisture and Humidity alarms Automatic calculation of differential Temperature (IR - DP) to determine condensation point
  • Min/Max and Data Hold, Auto Power Off
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EXMO295
Product Name MO295: Pinless Moisture Psychrometer + IR (With Memory)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 1232372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details