InspectorTools Datalogging Hygrometer - Savings Over $66! EX446580

Description
Standard Equipment Includes: Meter w/Datalogging Software w/Data Transfer Cable Instruction Manual Hard Carrying Case Built-in sensor and internal memory stores 7000 readings with PC interface Datalogging function stores up to 7000 readings with single manual or a programmable sample rate of 1 to 65 seconds per sample RS-232 Windows® 95/98/NT/2000/XP/ME compatible software downloads data for display, analysis or report generation Date and time stored with data Data Hold Applications Monitor RH and temperature in locations including offices, factories, clean rooms and greenhouses Produce reports of overnight or long term humidity and temperature trends and changes Check operation of HVAC controls Assure proper conditions in environmentally sensitive work areas Features Utilizes thin film capacitance sensor for accurate humidity measurements over a 10-95.0% range Semiconductor sensor for temperature measurements of -20 to 60°C and -4 to 140°F Accuracies of ±3% RH, ±0.8°C, ±1.5°F Fast response in less than 3 minutes for a humidity rise of 50% Large 3-1/2 digit LCD display Data Hold function Datalogging function stores up to 7000 readings with single manual or a programmable sample rate of 1 to 65 seconds per sample RS-232 Windows® 95/98/NT/2000/XP/ME compatible software downloads data for display, analysis or report generation Data collection sample rate of 1 to 65 seconds Date and time stored with data
Description
Standard Equipment Includes: Meter w/Datalogging Software w/Data Transfer Cable Instruction Manual Hard Carrying Case Built-in sensor and internal memory stores 7000 readings with PC interface Datalogging function stores up to 7000 readings with single manual or a programmable sample rate of 1 to 65 seconds per sample RS-232 Windows® 95/98/NT/2000/XP/ME compatible software downloads data for display, analysis or report generation Date and time stored with data Data Hold Applications Monitor RH and temperature in locations including offices, factories, clean rooms and greenhouses Produce reports of overnight or long term humidity and temperature trends and changes Check operation of HVAC controls Assure proper conditions in environmentally sensitive work areas Features Utilizes thin film capacitance sensor for accurate humidity measurements over a 10-95.0% range Semiconductor sensor for temperature measurements of -20 to 60°C and -4 to 140°F Accuracies of ±3% RH, ±0.8°C, ±1.5°F Fast response in less than 3 minutes for a humidity rise of 50% Large 3-1/2 digit LCD display Data Hold function Datalogging function stores up to 7000 readings with single manual or a programmable sample rate of 1 to 65 seconds per sample RS-232 Windows® 95/98/NT/2000/XP/ME compatible software downloads data for display, analysis or report generation Data collection sample rate of 1 to 65 seconds Date and time stored with data

Suppliers

Company
Product
Description
Supplier Links
Datalogging Hygrometer - Savings Over $66! - EX446580 - InspectorTools
Ventura, CA, USA
Datalogging Hygrometer - Savings Over $66!
EX446580
Datalogging Hygrometer - Savings Over $66! EX446580
Standard Equipment Includes: Meter w/Datalogging Software w/Data Transfer Cable Instruction Manual Hard Carrying Case Built-in sensor and internal memory stores 7000 readings with PC interface Datalogging function stores up to 7000 readings with single manual or a programmable sample rate of 1 to 65 seconds per sample RS-232 Windows® 95/98/NT/2000/XP/ME compatible software downloads data for display, analysis or report generation Date and time stored with data Data Hold Applications Monitor RH and temperature in locations including offices, factories, clean rooms and greenhouses Produce reports of overnight or long term humidity and temperature trends and changes Check operation of HVAC controls Assure proper conditions in environmentally sensitive work areas Features Utilizes thin film capacitance sensor for accurate humidity measurements over a 10-95.0% range Semiconductor sensor for temperature measurements of -20 to 60°C and -4 to 140°F Accuracies of ±3% RH, ±0.8°C, ±1.5°F Fast response in less than 3 minutes for a humidity rise of 50% Large 3-1/2 digit LCD display Data Hold function Datalogging function stores up to 7000 readings with single manual or a programmable sample rate of 1 to 65 seconds per sample RS-232 Windows® 95/98/NT/2000/XP/ME compatible software downloads data for display, analysis or report generation Data collection sample rate of 1 to 65 seconds Date and time stored with data

Standard Equipment Includes:


  • Meter w/Datalogging
  • Software w/Data Transfer Cable
  • Instruction Manual
  • Hard Carrying Case

Built-in sensor and internal memory stores 7000 readings with PC interface


  • Datalogging function stores up to 7000 readings with single manual or a programmable sample rate of 1 to 65 seconds per sample
  • RS-232 Windows® 95/98/NT/2000/XP/ME compatible software downloads data for display, analysis or report generation
  • Date and time stored with data
  • Data Hold

Applications


  • Monitor RH and temperature in locations including offices, factories, clean rooms and greenhouses
  • Produce reports of overnight or long term humidity and temperature trends and changes
  • Check operation of HVAC controls
  • Assure proper conditions in environmentally sensitive work areas

Features

  • Utilizes thin film capacitance sensor for accurate humidity measurements over a 10-95.0% range
  • Semiconductor sensor for temperature measurements of -20 to 60°C and -4 to 140°F
  • Accuracies of ±3% RH, ±0.8°C, ±1.5°F
  • Fast response in less than 3 minutes for a humidity rise of 50%
  • Large 3-1/2 digit LCD display
  • Data Hold function
  • Datalogging function stores up to 7000 readings with single manual or a programmable sample rate of 1 to 65 seconds per sample
  • RS-232 Windows® 95/98/NT/2000/XP/ME compatible software downloads data for display, analysis or report generation
  • Data collection sample rate of 1 to 65 seconds
  • Date and time stored with data
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EX446580
Product Name Datalogging Hygrometer - Savings Over $66!
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2184308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Handheld Humidity Detector - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details