InspectorTools Humidity Temperature Pen EX445580

Description
Compact, Digital Hygro-Thermometer, ideal for field use Simultaneous display of Temperature (°C/°F) and Relative Humidity Max/Min and Data Hold Built-in self calibration utility allows for field calibrations using optional Relative Humidity calibration bottles Model 445580 includes meter with pocket clip and 3V lithium battery Model 445582 includes 445580 plus 33% and 75% RH calibration standards, and hard vinyl carrying case
Description
Compact, Digital Hygro-Thermometer, ideal for field use Simultaneous display of Temperature (°C/°F) and Relative Humidity Max/Min and Data Hold Built-in self calibration utility allows for field calibrations using optional Relative Humidity calibration bottles Model 445580 includes meter with pocket clip and 3V lithium battery Model 445582 includes 445580 plus 33% and 75% RH calibration standards, and hard vinyl carrying case

Suppliers

Company
Product
Description
Supplier Links
Humidity Temperature Pen - EX445580 - InspectorTools
Ventura, CA, USA
Humidity Temperature Pen
EX445580
Humidity Temperature Pen EX445580
Compact, Digital Hygro-Thermometer, ideal for field use Simultaneous display of Temperature (°C/°F) and Relative Humidity Max/Min and Data Hold Built-in self calibration utility allows for field calibrations using optional Relative Humidity calibration bottles Model 445580 includes meter with pocket clip and 3V lithium battery Model 445582 includes 445580 plus 33% and 75% RH calibration standards, and hard vinyl carrying case

Compact, Digital Hygro-Thermometer, ideal for field use


  • Simultaneous display of Temperature (°C/°F) and Relative Humidity
  • Max/Min and Data Hold
  • Built-in self calibration utility allows for field calibrations using optional Relative Humidity calibration bottles
  • Model 445580 includes meter with pocket clip and 3V lithium battery
  • Model 445582 includes 445580 plus 33% and 75% RH calibration standards, and hard vinyl carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EX445580
Product Name Humidity Temperature Pen
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Air Humidity Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details