InspectorTools Laser Glass Thickness Gauge - MG1500 EDTMG1500

Description
MIG" Laser Glass Thickness Gauge The 'MIG' Laser Glass Thickness Gauge is a durable tool used to measure glass and air space thickness in sealed insulating glass units. Laser reflections off the surfaces of glass appear on the graduated scale of the gauge. These reflections allow you to easily determine the thickness of the glass, as well as the air space separating the pieces of glass in a sealed IG assembly. The measurements are taken from a single side of the IG unit and no additional tools are necessary. Durable scales are interchangeable on the sliding assembly. The multiple scales are held in place by two black, nylon thumb screws. Due to the scales thin size, the operator can carry numerous scales inside the carrying case and always be prepared for any glass application experienced in the field or factory. The operator can easily measure glass thickness, air space, overall IG thickness, individual panes of glass in a laminated assembly, and triple pane assemblies. The gauge also has been successfully tested for measuring thickness of mirrors. The MIG is powered by two standard AAA alkaline batteries (included). The black nylon carrying case supplied with the gauge provides a handy method for carriage. The zippered pocket is ideal for carrying additional scales. Scales are available in inches or millimeters. MG1500 Applications Include IG units (triple glazed) IG units (double glazed) single pane float glass clear Low-E tempered Reflective Bronzed Tinted Laminated Bullet-proof Mirrors MG1500 Quick Facts Measure Glass and Air Space Thickness via laser Laser reflects on graduated scale (Unit comes with Multiple Scales) Also detects Soft Coat Low E coating
Description
MIG" Laser Glass Thickness Gauge The 'MIG' Laser Glass Thickness Gauge is a durable tool used to measure glass and air space thickness in sealed insulating glass units. Laser reflections off the surfaces of glass appear on the graduated scale of the gauge. These reflections allow you to easily determine the thickness of the glass, as well as the air space separating the pieces of glass in a sealed IG assembly. The measurements are taken from a single side of the IG unit and no additional tools are necessary. Durable scales are interchangeable on the sliding assembly. The multiple scales are held in place by two black, nylon thumb screws. Due to the scales thin size, the operator can carry numerous scales inside the carrying case and always be prepared for any glass application experienced in the field or factory. The operator can easily measure glass thickness, air space, overall IG thickness, individual panes of glass in a laminated assembly, and triple pane assemblies. The gauge also has been successfully tested for measuring thickness of mirrors. The MIG is powered by two standard AAA alkaline batteries (included). The black nylon carrying case supplied with the gauge provides a handy method for carriage. The zippered pocket is ideal for carrying additional scales. Scales are available in inches or millimeters. MG1500 Applications Include IG units (triple glazed) IG units (double glazed) single pane float glass clear Low-E tempered Reflective Bronzed Tinted Laminated Bullet-proof Mirrors MG1500 Quick Facts Measure Glass and Air Space Thickness via laser Laser reflects on graduated scale (Unit comes with Multiple Scales) Also detects Soft Coat Low E coating

Suppliers

Company
Product
Description
Supplier Links
Laser Glass Thickness Gauge - MG1500 - EDTMG1500 - InspectorTools
Ventura, CA, USA
Laser Glass Thickness Gauge - MG1500
EDTMG1500
Laser Glass Thickness Gauge - MG1500 EDTMG1500
MIG" Laser Glass Thickness Gauge The 'MIG' Laser Glass Thickness Gauge is a durable tool used to measure glass and air space thickness in sealed insulating glass units. Laser reflections off the surfaces of glass appear on the graduated scale of the gauge. These reflections allow you to easily determine the thickness of the glass, as well as the air space separating the pieces of glass in a sealed IG assembly. The measurements are taken from a single side of the IG unit and no additional tools are necessary. Durable scales are interchangeable on the sliding assembly. The multiple scales are held in place by two black, nylon thumb screws. Due to the scales thin size, the operator can carry numerous scales inside the carrying case and always be prepared for any glass application experienced in the field or factory. The operator can easily measure glass thickness, air space, overall IG thickness, individual panes of glass in a laminated assembly, and triple pane assemblies. The gauge also has been successfully tested for measuring thickness of mirrors. The MIG is powered by two standard AAA alkaline batteries (included). The black nylon carrying case supplied with the gauge provides a handy method for carriage. The zippered pocket is ideal for carrying additional scales. Scales are available in inches or millimeters. MG1500 Applications Include IG units (triple glazed) IG units (double glazed) single pane float glass clear Low-E tempered Reflective Bronzed Tinted Laminated Bullet-proof Mirrors MG1500 Quick Facts Measure Glass and Air Space Thickness via laser Laser reflects on graduated scale (Unit comes with Multiple Scales) Also detects Soft Coat Low E coating

MIG" Laser Glass Thickness Gauge
The 'MIG' Laser Glass Thickness Gauge is a durable tool used to measure glass and air space thickness in sealed insulating glass units. Laser reflections off the surfaces of glass appear on the graduated scale of the gauge. These reflections allow you to easily determine the thickness of the glass, as well as the air space separating the pieces of glass in a sealed IG assembly. The measurements are taken from a single side of the IG unit and no additional tools are necessary.
Durable scales are interchangeable on the sliding assembly. The multiple scales are held in place by two black, nylon thumb screws. Due to the scales thin size, the operator can carry numerous scales inside the carrying case and always be prepared for any glass application experienced in the field or factory.
The operator can easily measure glass thickness, air space, overall IG thickness, individual panes of glass in a laminated assembly, and triple pane assemblies. The gauge also has been successfully tested for measuring thickness of mirrors.
The MIG is powered by two standard AAA alkaline batteries (included). The black nylon carrying case supplied with the gauge provides a handy method for carriage. The zippered pocket is ideal for carrying additional scales. Scales are available in inches or millimeters.
MG1500 Applications Include

  • IG units (triple glazed)
  • IG units (double glazed)
  • single pane float glass
  • clear
  • Low-E
  • tempered
  • Reflective
  • Bronzed
  • Tinted
  • Laminated
  • Bullet-proof
  • Mirrors

MG1500 Quick Facts

  • Measure Glass and Air Space Thickness via laser
  • Laser reflects on graduated scale (Unit comes with Multiple Scales)
  • Also detects Soft Coat Low E coating
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Dimensional Gages and Instruments
Product Number EDTMG1500
Product Name Laser Glass Thickness Gauge - MG1500
Gage / Instrument Type Laser micrometer
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
High precision thickness measuring system for coated anode and cathode film - thicknessCONTROL BTG 8702 C.C-3/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details