InspectorTools Thermo-Hygrometer w/GPP Calculation DEHT4000

Description
In our continuing effort to respond to industry demands, Delmhorst is proud to introduce the HT-4000, a versatile thermo-hygrometer for flooring installers and restoration contractors alike. The HT-4000’s detachable RH sensor makes it ideal for ASTM F2170 concrete slab testing or for monitoring the relative humidity of the air in a structure. With the ASTM F-2170 standard gaining widespread acceptance from flooring manufacturers and installers, it’s more important than ever to be prepared with the right tool for the job. Checking the RH of a concrete slab before installing a floor covering can mean the difference between a successful installation, or one that requires costly callbacks. For restoration contractors on a water loss, the HT-4000 can provide valuable information to guide your drying process. Using the HT-4000 and a moisture meter during the drying cycle will allow you to sign off with confidence that the structure is dry. Like all of Delmhorst's products, the HT-4000 is proudly made in the USA. Features RH Sensor – conforms to ASTM F-2170 standard for in-situ concrete testing (range 0 to 100%) Temperature range -40°F to 255°F (-40°C to 124°C) Built in Back-light makes reading in dark places a cinch Dew Point range -40°F to 176°F (-40°C to 80°C) GPP range 0.1 to 3820 GPP (Grains Per Pound) GPK range 0.01 to 545 GPK (Grains Per Kilogram) Vapor Pressure range 0 to 7 PSI (Pounds Per Square Inch) Vapor Pressure range 0 to 47 KPA (Kilopascals) Auto-shutoff timer saves battery life Reading HOLD Feature Rugged construction ensures years of reliable use Sturdy plastic carrying case 9-V Battery 1 year warranty
Description
In our continuing effort to respond to industry demands, Delmhorst is proud to introduce the HT-4000, a versatile thermo-hygrometer for flooring installers and restoration contractors alike. The HT-4000’s detachable RH sensor makes it ideal for ASTM F2170 concrete slab testing or for monitoring the relative humidity of the air in a structure. With the ASTM F-2170 standard gaining widespread acceptance from flooring manufacturers and installers, it’s more important than ever to be prepared with the right tool for the job. Checking the RH of a concrete slab before installing a floor covering can mean the difference between a successful installation, or one that requires costly callbacks. For restoration contractors on a water loss, the HT-4000 can provide valuable information to guide your drying process. Using the HT-4000 and a moisture meter during the drying cycle will allow you to sign off with confidence that the structure is dry. Like all of Delmhorst's products, the HT-4000 is proudly made in the USA. Features RH Sensor – conforms to ASTM F-2170 standard for in-situ concrete testing (range 0 to 100%) Temperature range -40°F to 255°F (-40°C to 124°C) Built in Back-light makes reading in dark places a cinch Dew Point range -40°F to 176°F (-40°C to 80°C) GPP range 0.1 to 3820 GPP (Grains Per Pound) GPK range 0.01 to 545 GPK (Grains Per Kilogram) Vapor Pressure range 0 to 7 PSI (Pounds Per Square Inch) Vapor Pressure range 0 to 47 KPA (Kilopascals) Auto-shutoff timer saves battery life Reading HOLD Feature Rugged construction ensures years of reliable use Sturdy plastic carrying case 9-V Battery 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Thermo-Hygrometer w/GPP Calculation - DEHT4000 - InspectorTools
Ventura, CA, USA
Thermo-Hygrometer w/GPP Calculation
DEHT4000
Thermo-Hygrometer w/GPP Calculation DEHT4000
In our continuing effort to respond to industry demands, Delmhorst is proud to introduce the HT-4000, a versatile thermo-hygrometer for flooring installers and restoration contractors alike. The HT-4000’s detachable RH sensor makes it ideal for ASTM F2170 concrete slab testing or for monitoring the relative humidity of the air in a structure. With the ASTM F-2170 standard gaining widespread acceptance from flooring manufacturers and installers, it’s more important than ever to be prepared with the right tool for the job. Checking the RH of a concrete slab before installing a floor covering can mean the difference between a successful installation, or one that requires costly callbacks. For restoration contractors on a water loss, the HT-4000 can provide valuable information to guide your drying process. Using the HT-4000 and a moisture meter during the drying cycle will allow you to sign off with confidence that the structure is dry. Like all of Delmhorst's products, the HT-4000 is proudly made in the USA. Features RH Sensor – conforms to ASTM F-2170 standard for in-situ concrete testing (range 0 to 100%) Temperature range -40°F to 255°F (-40°C to 124°C) Built in Back-light makes reading in dark places a cinch Dew Point range -40°F to 176°F (-40°C to 80°C) GPP range 0.1 to 3820 GPP (Grains Per Pound) GPK range 0.01 to 545 GPK (Grains Per Kilogram) Vapor Pressure range 0 to 7 PSI (Pounds Per Square Inch) Vapor Pressure range 0 to 47 KPA (Kilopascals) Auto-shutoff timer saves battery life Reading HOLD Feature Rugged construction ensures years of reliable use Sturdy plastic carrying case 9-V Battery 1 year warranty

In our continuing effort to respond to industry demands, Delmhorst is proud to introduce the HT-4000, a versatile thermo-hygrometer for flooring installers and restoration contractors alike. The HT-4000’s detachable RH sensor makes it ideal for ASTM F2170 concrete slab testing or for monitoring the relative humidity of the air in a structure.
With the ASTM F-2170 standard gaining widespread acceptance from flooring manufacturers and installers, it’s more important than ever to be prepared with the right tool for the job. Checking the RH of a concrete slab before installing a floor covering can mean the difference between a successful installation, or one that requires costly callbacks.
For restoration contractors on a water loss, the HT-4000 can provide valuable information to guide your drying process. Using the HT-4000 and a moisture meter during the drying cycle will allow you to sign off with confidence that the structure is dry.
Like all of Delmhorst's products, the HT-4000 is proudly made in the USA.
Features

  • RH Sensor – conforms to ASTM F-2170 standard for in-situ concrete testing (range 0 to 100%)
  • Temperature range -40°F to 255°F (-40°C to 124°C)
  • Built in Back-light makes reading in dark places a cinch
  • Dew Point range -40°F to 176°F (-40°C to 80°C)
  • GPP range 0.1 to 3820 GPP (Grains Per Pound)
  • GPK range 0.01 to 545 GPK (Grains Per Kilogram)
  • Vapor Pressure range 0 to 7 PSI (Pounds Per Square Inch)
  • Vapor Pressure range 0 to 47 KPA (Kilopascals)
  • Auto-shutoff timer saves battery life
  • Reading HOLD Feature
  • Rugged construction ensures years of reliable use
  • Sturdy plastic carrying case
  • 9-V Battery
  • 1 year warranty
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DEHT4000
Product Name Thermo-Hygrometer w/GPP Calculation
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Meters - 563024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multi-function Air Humidity Meter - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Form Factor Meter
Relative Humidity Range 1 to 99 %
View Details