Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
INSIGNIS TECHNOLOGY CORPORATION
NDS73PBE-16ET -- MEMORY
Insignis Technology Corporation
Memory
NDS73PBE-16ET
Description
SDRAM Memory IC 128Mbit LVTTL 166 MHz 90-FBGA (8x13)
Quarktwin Technology Ltd.
Done
Datasheet
Description
SDRAM Memory IC 128Mbit LVTTL 166 MHz 90-FBGA (8x13)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
NDS73PBE-16ET
Memory
NDS73PBE-16ET
SDRAM Memory IC 128Mbit LVTTL 166 MHz 90-FBGA (8x13)
SDRAM Memory IC 128Mbit LVTTL 166 MHz 90-FBGA (8x13)
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Memory Chips
Product Number
NDS73PBE-16ET
Product Name
Memory
Memory Category
DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
5V Memory IC and Storage Component
MT5C2568C-20/XT
Specs
Memory Category
SRAM Chip
Operating Temperature
-55 C (-67 F)
Density
256 kbits
View Details
2
suppliers
Texas Instruments
CD74HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register
CD74HC40105M96G4
Specs
Memory Category
FIFO
View Details
2
suppliers
Rochester Electronics
Logic - FIFOs Memory
67C4013-10N
Specs
Data Rate
10 MHz
Operating Current
35 mA
View Details
RS Components, Ltd.
Flash Memory
1882525
Specs
Memory Category
Flash
Bits per Word
8 bits
Pins
8
View Details