Insight SiP RF Transceiver Modules - ISP130301-BM-RS ISP130301-BM-RS

Description
Manufacturer: Insight SIP Win Source Part Number: 922148-ISP130301-BM- RS Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 57-SMD Module Mounting: Surface Mount Family Name: ISP130301 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001 Other Part Number: 1786-1004-6, 1786-1004-1, 1786-1004-2
Request a Quote Datasheet
Description
Manufacturer: Insight SIP Win Source Part Number: 922148-ISP130301-BM- RS Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 57-SMD Module Mounting: Surface Mount Family Name: ISP130301 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001 Other Part Number: 1786-1004-6, 1786-1004-1, 1786-1004-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ISP130301-BM-RS - 922148-ISP130301-BM-RS - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ISP130301-BM-RS
922148-ISP130301-BM-RS
RF Transceiver Modules - ISP130301-BM-RS 922148-ISP130301-BM-RS
Manufacturer: Insight SIP Win Source Part Number: 922148-ISP130301-BM- RS Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 57-SMD Module Mounting: Surface Mount Family Name: ISP130301 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001 Other Part Number: 1786-1004-6, 1786-1004-1, 1786-1004-2

Manufacturer: Insight SIP
Win Source Part Number: 922148-ISP130301-BM-RS
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: 57-SMD Module
Mounting: Surface Mount
Family Name: ISP130301
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 5 (48 Hours)
HTSUS: 8542.31.0001
Other Part Number: 1786-1004-6, 1786-1004-1, 1786-1004-2

Buy Now Datasheet
RF Transceiver Modules and Modems - 1786-1004-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1786-1004-2-ND
RF Transceiver Modules and Modems 1786-1004-2-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ISP130301-BM-RS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ISP130301-BM-RS
RF Transceiver Modules and Modems ISP130301-BM-RS
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ISP130301-BM-RS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ISP130301-BM-RS
RF and Wireless - RF Transceiver Modules and Modems ISP130301-BM-RS
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 922148-ISP130301-BM-RS 1786-1004-2-ND ISP130301-BM-RS ISP130301-BM-RS
Product Name RF Transceiver Modules - ISP130301-BM-RS RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 57-SMD Module Surface Mount; 57-SMD Module
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -93 dBm -93 dBm -93 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45655 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 115000 MHz
Package Type Laminate
View Details
HumPRO™ Series Transceiver with Castellation Connection - HUM-***-PRO-CAS - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - X09-009PKC-RA-ND - DigiKey
Specs
Device Type Rec-Trans
Applications ISM
RF Modulation Frequency Shift Key
View Details
2 suppliers