Series 494E units protect single truck door areas. These mid-size horizontal models should be used where flying insect populations are high enough to be readily observable. (Not available in Canada.)
| Series 494E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | |
| Aluminized Steel | 494EDGA |
| Stainless Steel | 494EDGS |
| Black Light Lamps | 36 BL Unfiltered and 36B BLB Filtered |
| Gross Weight of Specific Models | Aluminized Steel = 54 lb / 24.5 kg Stainless Steel = 59 lb / 26.8 kg |
| Unit Dimensions | 38.0" Wide X 23.0" High X 6.25" Deep (965.0 mm Wide X 584.2 mm High X 158.8 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 494E |