The TM1062FUB is a Copperhead,Ñ¢ Series fibre channel transceiver line interface module designed for high-frequency signal transmission over copper media. It supports distances exceeding 100 meters and is compatible with shielded twisted pair (STP), twinax, mini coax, and video coaxial cables. This module features a small, discrete passive design that includes equalizers, transformers, and filters, making it suitable for short haul applications. It operates within an industrial temperature range of -40°C to +85°C, with an option for extended temperatures up to -55°C to +125°C. The TM1062FUB offers low EMI emissions, complies with FCC Class B standards, and is designed for high radiated electromagnetic susceptibility. It provides low transmit and receive jitter, ensuring signal clarity and integrity. The transceiver is equipped with an ECL logic interface, making it directly compatible with proposed standards. Applications include Fibre Channel, HDTV, Gigabit Ethernet, SMPTE, SONET, and IEEE 1394B, making it a versatile choice for various high-speed data communication needs.
IC TRANSCEIVER 1/1 MODULE
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | TM1062FUB |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |