iNRCORE USA SMD 3.3A Inductor and Choke PL8207

Description
CMC 3.3A 2LN SMD Product overview: PL8207 from iNRCORE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PL8207 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 3.3A 2LN SMD Product overview: PL8207 from iNRCORE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PL8207 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3A Inductor and Choke - 839-PL8207 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3A Inductor and Choke
839-PL8207
SMD 3.3A Inductor and Choke 839-PL8207
CMC 3.3A 2LN SMD Product overview: PL8207 from iNRCORE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PL8207 can be used for catalog matching and distributor lookup.

CMC 3.3A 2LN SMD Product overview: PL8207 from iNRCORE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PL8207 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 1902-1026-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1902-1026-5-ND
Common Mode Chokes 1902-1026-5-ND
2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PL8207 1902-1026-5-ND
Product Name SMD 3.3A Inductor and Choke Common Mode Chokes
Operating Temperature -55 to 130 C (-67 to 266 F) -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Inductance Range 1320 microH
Inductance Tolerance 35 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
View Details
2 suppliers
Surface Mount Inductors - 2567627P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details