FIXED IND 292UH 900MA 560MOHM SM Product overview: PL8124NLT from iNRCORE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 292UH, 900MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 292UH, 900MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PL8124NLT can be used for catalog matching and distributor lookup.
Manufacturer: iNRCORE, LLC
Win Source Part Number: 930691-PL8124NLT
Series: SLED
Operating Temperature Range: -55°C ~ 130°C
Features: 292 µH Unshielded Toroidal Inductor 900 mA 560mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8504.50.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PL8124NLT | 930691-PL8124NLT |
| Product Name | 292UH 900MA 560MOHM Inductor and Choke | Fixed Inductors - PL8124NLT |
| Operating Temperature | -55 to 130 C (-67 to 266 F) | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Toroidal | Standard |