12.3µH Unshielded Toroidal Inductor 2.8A 43.4mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PL8111T-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Toroid |