iNRCORE USA Pulse Transformers 1000B-5003X

Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 1000B-5003X-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1000B-5003X-ND
Pulse Transformers 1000B-5003X-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Dual Pulse Transformer - 166-1000B-5003X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Pulse Transformer
166-1000B-5003X
Dual Pulse Transformer 166-1000B-5003X
MDL DUAL 1GD 1:1 SMT TU PBC Product overview: 1000B-5003X from iNRCORE is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1000B-5003X can be used for catalog matching and distributor lookup.

MDL DUAL 1GD 1:1 SMT TU PBC Product overview: 1000B-5003X from iNRCORE is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1000B-5003X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1356977-1000B-5003X - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1356977-1000B-5003X
Transformers - Pulse Transformers 1356977-1000B-5003X
Win Source Part Number: 1356977-1000B-5003X Category: Transformers - Pulse Transformers Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: iNRCORE, LLC Package: Tube Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 1.100" L x 0.297" W (27.94mm x 7.54mm) Height - Seated (Max): 0.341" (8.66mm) ECCN: EAR99 Inductance: 350µH California Prop 65: Warning Information Transformer Type: LAN 10/100/1000 Base-T

Win Source Part Number: 1356977-1000B-5003X
Category: Transformers - Pulse Transformers
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: iNRCORE, LLC
Package: Tube
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 1.100" L x 0.297" W (27.94mm x 7.54mm)
Height - Seated (Max): 0.341" (8.66mm)
ECCN: EAR99
Inductance: 350µH
California Prop 65: Warning Information
Transformer Type: LAN 10/100/1000 Base-T

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers Transformers
Product Number 1000B-5003X-ND 166-1000B-5003X 1356977-1000B-5003X
Product Name Pulse Transformers Dual Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1.5 CORE & WIRE Transformer, 10 - 1800 MHz, 50Ω - TRS1.5-182+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers