Inproheat Industries Ltd. Direct Contact Liquid Heating Solutions SubCom®

Description
SubCom®’s robust heat transfer capabilities has taken on the toughest operating conditions and set a new standard for direct contact liquid heating solutions. Low emissions burners, reduced maintenance costs, durable construction and short payback periods that lead to unparalleled efficiency approaching 100%. Liquid Heating Industry Focus The benefits of SubCom® in a liquid heating application make it the best direct contact heating method for challenging liquids and slurry streams. SubCom® also excels in the heating of dense slurries. With no fluid passages to plug with solids or heating surfaces to scale over, it is a heating technology that is intrinsically efficient. That efficiency is further optimized by the turbulent action of gas sparging, which keeps solids suspended in the liquid and increases overall heat transfer rate and efficiency. Mining The mining industry offers significant opportunities to demonstrate the power of SubCom® liquid heating solutions due to the breadth of projects available. Key mining applications for SubCom® include: Copper, gold and other heap leach lixiviants SX/EW solutions Mine waste water Brine solutions for potash, lithium and other salt process solutions Iron ore concentrate slurries for pelletizing process Calcium chloride and copper sulphate concentration Ore and concentrate slurries Agitated tank leach heating Reagent mixing water Utility water Natural Gas The continued growth of the natural gas industry has made the liquid heating technology offered by SubCom® a welcome and sought-after component within this sector. The most common SubCom® applications in natural gas are: Frack water heating LNG vaporization Produced water heating for water treatment Oil Sands SubCom® is highly-respected for its liquid heating efficiency for clients who are operating projects in the oil sands. Notable SubCom® liquid heating applications in oil sands environments include: Oil sand slurry hydrotransport Recycle water Waste Water SubCom® liquid heating solutions are efficient in waste water applications that feature pond treatment, treatment tanks, and pasteurization. A few of our specific SubCom® waste water project applications are: Sludge pasteurization Effluent holding and treatment ponds Aerobic and anaerobic treatment tanks Water pond freeze prevention Other Beyond the aforementioned industry applications, liquid heating solutions from SubCom® are also valuable in several unique project environments such as: Acid baths Aggregate wash plants Carpet and fabric manufacturing Plywood and veneer log ponds and conditioning chests Industrial process solutions Evaporation pond performance enhancement
Description
SubCom®’s robust heat transfer capabilities has taken on the toughest operating conditions and set a new standard for direct contact liquid heating solutions. Low emissions burners, reduced maintenance costs, durable construction and short payback periods that lead to unparalleled efficiency approaching 100%. Liquid Heating Industry Focus The benefits of SubCom® in a liquid heating application make it the best direct contact heating method for challenging liquids and slurry streams. SubCom® also excels in the heating of dense slurries. With no fluid passages to plug with solids or heating surfaces to scale over, it is a heating technology that is intrinsically efficient. That efficiency is further optimized by the turbulent action of gas sparging, which keeps solids suspended in the liquid and increases overall heat transfer rate and efficiency. Mining The mining industry offers significant opportunities to demonstrate the power of SubCom® liquid heating solutions due to the breadth of projects available. Key mining applications for SubCom® include: Copper, gold and other heap leach lixiviants SX/EW solutions Mine waste water Brine solutions for potash, lithium and other salt process solutions Iron ore concentrate slurries for pelletizing process Calcium chloride and copper sulphate concentration Ore and concentrate slurries Agitated tank leach heating Reagent mixing water Utility water Natural Gas The continued growth of the natural gas industry has made the liquid heating technology offered by SubCom® a welcome and sought-after component within this sector. The most common SubCom® applications in natural gas are: Frack water heating LNG vaporization Produced water heating for water treatment Oil Sands SubCom® is highly-respected for its liquid heating efficiency for clients who are operating projects in the oil sands. Notable SubCom® liquid heating applications in oil sands environments include: Oil sand slurry hydrotransport Recycle water Waste Water SubCom® liquid heating solutions are efficient in waste water applications that feature pond treatment, treatment tanks, and pasteurization. A few of our specific SubCom® waste water project applications are: Sludge pasteurization Effluent holding and treatment ponds Aerobic and anaerobic treatment tanks Water pond freeze prevention Other Beyond the aforementioned industry applications, liquid heating solutions from SubCom® are also valuable in several unique project environments such as: Acid baths Aggregate wash plants Carpet and fabric manufacturing Plywood and veneer log ponds and conditioning chests Industrial process solutions Evaporation pond performance enhancement

Suppliers

Company
Product
Description
Supplier Links
Direct Contact Liquid Heating Solutions - SubCom® - Inproheat Industries Ltd.
North Vancouver, British Columbia, Canada
Direct Contact Liquid Heating Solutions
SubCom®
Direct Contact Liquid Heating Solutions SubCom®
SubCom®’s robust heat transfer capabilities has taken on the toughest operating conditions and set a new standard for direct contact liquid heating solutions. Low emissions burners, reduced maintenance costs, durable construction and short payback periods that lead to unparalleled efficiency approaching 100%. Liquid Heating Industry Focus The benefits of SubCom® in a liquid heating application make it the best direct contact heating method for challenging liquids and slurry streams. SubCom® also excels in the heating of dense slurries. With no fluid passages to plug with solids or heating surfaces to scale over, it is a heating technology that is intrinsically efficient. That efficiency is further optimized by the turbulent action of gas sparging, which keeps solids suspended in the liquid and increases overall heat transfer rate and efficiency. Mining The mining industry offers significant opportunities to demonstrate the power of SubCom® liquid heating solutions due to the breadth of projects available. Key mining applications for SubCom® include: Copper, gold and other heap leach lixiviants SX/EW solutions Mine waste water Brine solutions for potash, lithium and other salt process solutions Iron ore concentrate slurries for pelletizing process Calcium chloride and copper sulphate concentration Ore and concentrate slurries Agitated tank leach heating Reagent mixing water Utility water Natural Gas The continued growth of the natural gas industry has made the liquid heating technology offered by SubCom® a welcome and sought-after component within this sector. The most common SubCom® applications in natural gas are: Frack water heating LNG vaporization Produced water heating for water treatment Oil Sands SubCom® is highly-respected for its liquid heating efficiency for clients who are operating projects in the oil sands. Notable SubCom® liquid heating applications in oil sands environments include: Oil sand slurry hydrotransport Recycle water Waste Water SubCom® liquid heating solutions are efficient in waste water applications that feature pond treatment, treatment tanks, and pasteurization. A few of our specific SubCom® waste water project applications are: Sludge pasteurization Effluent holding and treatment ponds Aerobic and anaerobic treatment tanks Water pond freeze prevention Other Beyond the aforementioned industry applications, liquid heating solutions from SubCom® are also valuable in several unique project environments such as: Acid baths Aggregate wash plants Carpet and fabric manufacturing Plywood and veneer log ponds and conditioning chests Industrial process solutions Evaporation pond performance enhancement

SubCom®’s robust heat transfer capabilities has taken on the toughest operating conditions and set a new standard for direct contact liquid heating solutions.

Low emissions burners, reduced maintenance costs, durable construction and short payback periods that lead to unparalleled efficiency approaching 100%.

Liquid Heating Industry Focus

The benefits of SubCom® in a liquid heating application make it the best direct contact heating method for challenging liquids and slurry streams.

SubCom® also excels in the heating of dense slurries. With no fluid passages to plug with solids or heating surfaces to scale over, it is a heating technology that is intrinsically efficient. That efficiency is further optimized by the turbulent action of gas sparging, which keeps solids suspended in the liquid and increases overall heat transfer rate and efficiency.

Mining

The mining industry offers significant opportunities to demonstrate the power of SubCom® liquid heating solutions due to the breadth of projects available.

Key mining applications for SubCom® include:

  • Copper, gold and other heap leach lixiviants
  • SX/EW solutions
  • Mine waste water
  • Brine solutions for potash, lithium and other salt process solutions
  • Iron ore concentrate slurries for pelletizing process
  • Calcium chloride and copper sulphate concentration
  • Ore and concentrate slurries
  • Agitated tank leach heating
  • Reagent mixing water
  • Utility water

Natural Gas

The continued growth of the natural gas industry has made the liquid heating technology offered by SubCom® a welcome and sought-after component within this sector.

The most common SubCom® applications in natural gas are:

  • Frack water heating
  • LNG vaporization
  • Produced water heating for water treatment

Oil Sands

SubCom® is highly-respected for its liquid heating efficiency for clients who are operating projects in the oil sands.

Notable SubCom® liquid heating applications in oil sands environments include:

  • Oil sand slurry hydrotransport
  • Recycle water

Waste Water

SubCom® liquid heating solutions are efficient in waste water applications that feature pond treatment, treatment tanks, and pasteurization.

A few of our specific SubCom® waste water project applications are:

  • Sludge pasteurization
  • Effluent holding and treatment ponds
  • Aerobic and anaerobic treatment tanks
  • Water pond freeze prevention

Other

Beyond the aforementioned industry applications, liquid heating solutions from SubCom® are also valuable in several unique project environments such as:

  • Acid baths
  • Aggregate wash plants
  • Carpet and fabric manufacturing
  • Plywood and veneer log ponds and conditioning chests
  • Industrial process solutions
  • Evaporation pond performance enhancement
Supplier's Site

Technical Specifications

  Inproheat Industries Ltd.
Product Category Industrial Heaters
Product Number SubCom®
Product Name Direct Contact Liquid Heating Solutions
Unlock Full Specs
to access all available technical data

Similar Products

35 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2XXXS(B/N)-492S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 125/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 125.00 kW (426 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 32 to 392 F (0.0 to 200 C)
View Details
Circulation Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details