InPower, LLC InPower ABS3-200B Auxiliary Battery Switch, 200A, 12VDC, Quad Lug ABS3-200B

Description
InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected from auxiliary battery load discharge. Since the ABS3 is bidirectional, a charging device (such as a battery charger or genset) that is connected to the auxiliary battery will also supply charging current to the chassis battery. InPower ABS3-200B Auxiliary Battery Switch Category: Battery Separators Manufacturer: Inpower Operating Voltage Range: 7-18VDC Terminals: 3/8"-16 Brass Bolts with Copper Washers Ingress Protection: IP67 LED Indicator for visual switch status Electronic, solid state design means no moving parts that will wear out Ideal for charging auxiliary battery and isolating it from vehicle chassis battery and alternator Prevents over-current, over-temperature and undervoltage Quad lug model allows the ABS3 to serve as a high current junction block Allows parallel power cabling between the auxiliary and chassis batteries
Request a Quote Datasheet
Description
InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected from auxiliary battery load discharge. Since the ABS3 is bidirectional, a charging device (such as a battery charger or genset) that is connected to the auxiliary battery will also supply charging current to the chassis battery. InPower ABS3-200B Auxiliary Battery Switch Category: Battery Separators Manufacturer: Inpower Operating Voltage Range: 7-18VDC Terminals: 3/8"-16 Brass Bolts with Copper Washers Ingress Protection: IP67 LED Indicator for visual switch status Electronic, solid state design means no moving parts that will wear out Ideal for charging auxiliary battery and isolating it from vehicle chassis battery and alternator Prevents over-current, over-temperature and undervoltage Quad lug model allows the ABS3 to serve as a high current junction block Allows parallel power cabling between the auxiliary and chassis batteries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower ABS3-200B Auxiliary Battery Switch, 200A, 12VDC, Quad Lug - 44420 - Waytek, Inc.
Chanhassen, MN, United States
InPower ABS3-200B Auxiliary Battery Switch, 200A, 12VDC, Quad Lug
44420
InPower ABS3-200B Auxiliary Battery Switch, 200A, 12VDC, Quad Lug 44420
InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected from auxiliary battery load discharge. Since the ABS3 is bidirectional, a charging device (such as a battery charger or genset) that is connected to the auxiliary battery will also supply charging current to the chassis battery. InPower ABS3-200B Auxiliary Battery Switch Category: Battery Separators Manufacturer: Inpower Operating Voltage Range: 7-18VDC Terminals: 3/8"-16 Brass Bolts with Copper Washers Ingress Protection: IP67 LED Indicator for visual switch status Electronic, solid state design means no moving parts that will wear out Ideal for charging auxiliary battery and isolating it from vehicle chassis battery and alternator Prevents over-current, over-temperature and undervoltage Quad lug model allows the ABS3 to serve as a high current junction block Allows parallel power cabling between the auxiliary and chassis batteries

InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected from auxiliary battery load discharge. Since the ABS3 is bidirectional, a charging device (such as a battery charger or genset) that is connected to the auxiliary battery will also supply charging current to the chassis battery.

  • InPower ABS3-200B Auxiliary Battery Switch
  • Category: Battery Separators
  • Manufacturer: Inpower
  • Operating Voltage Range: 7-18VDC
  • Terminals: 3/8"-16
  • Brass Bolts with Copper Washers
  • Ingress Protection: IP67
  • LED Indicator for visual switch status
  • Electronic, solid state design means no moving parts that will wear out
  • Ideal for charging auxiliary battery and isolating it from vehicle chassis battery and alternator
  • Prevents over-current, over-temperature and undervoltage
  • Quad lug model allows the ABS3 to serve as a high current junction block
  • Allows parallel power cabling between the auxiliary and chassis batteries
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44420
Product Name InPower ABS3-200B Auxiliary Battery Switch, 200A, 12VDC, Quad Lug
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEA425UL Y/R - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
Isolator Switches - 1444817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details