IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 2897-NLSG0501ACT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 2400 MHz |
| Data Rate | 1000 kbps |
| Bias Current | 33 mA |