Inphi Corporation Interface Transceiver IC WPIXF1104BE.B1-900204

Description
IC ETH MAC SPI3 4-PORT 552-FCBGA Product overview: WPIXF1104BE.B1-90020 4 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WPIXF1104BE.B1-9 00204 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC ETH MAC SPI3 4-PORT 552-FCBGA Product overview: WPIXF1104BE.B1-90020 4 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WPIXF1104BE.B1-9 00204 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-WPIXF1104BE.B1-900204 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-WPIXF1104BE.B1-900204
Interface Transceiver IC 753-WPIXF1104BE.B1-900204
IC ETH MAC SPI3 4-PORT 552-FCBGA Product overview: WPIXF1104BE.B1-90020 4 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WPIXF1104BE.B1-9 00204 can be used for catalog matching and distributor lookup.

IC ETH MAC SPI3 4-PORT 552-FCBGA Product overview: WPIXF1104BE.B1-900204 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WPIXF1104BE.B1-900204 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - WPIXF1104BE.B1-900204 - 799351-WPIXF1104BE.B1-900204 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - WPIXF1104BE.B1-900204
799351-WPIXF1104BE.B1-900204
Interface - Interface - Controllers - WPIXF1104BE.B1-900204 799351-WPIXF1104BE.B1-900204
Manufacturer: Inphi Corporation Win Source Part Number: 799351-WPIXF1104BE.B 1-900204 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 575-BCBGA Exposed Pad (552 Bumps) Operating Supply Voltage: 1.8V, 2.5V, 3.3V Protocol: Ethernet Function: MAC Controller Interface: Parallel Standards: 1000 Base-T MAC Part Status: Obsolete(EOL) Family Name: WPIXF1104BE.B1-90020 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 552-CBGA (25x25) Introduction Date: June 27, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 799351-WPIXF1104BE.B1-900204
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 575-BCBGA Exposed Pad (552 Bumps)
Operating Supply Voltage: 1.8V, 2.5V, 3.3V
Protocol: Ethernet
Function: MAC Controller
Interface: Parallel
Standards: 1000 Base-T MAC
Part Status: Obsolete(EOL)
Family Name: WPIXF1104BE.B1-900204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 552-CBGA (25x25)
Introduction Date: June 27, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-WPIXF1104BE.B1-900204 799351-WPIXF1104BE.B1-900204
Product Name Interface Transceiver IC Interface - Interface - Controllers - WPIXF1104BE.B1-900204
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details