Manufacturer: Inphi Corporation
Win Source Part Number: 124972-WJLXT971ALE.A
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Family Name: LXT971A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): TLK1201ARCPRG4; TLK1201ARCPG4; TLK1201ARCPR; TLK1201AIRCPG4;
Introduction Date: October 30, 2005
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
PHY 1-CH 10Mbps/100Mbps 3.3V 64-Pin LQFP T/R / TXRX FAST ETH COMM TEMP 64LQFP Product overview: WJLXT971ALE.A4-85734
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 124972-WJLXT971ALE.A4-857346 | 710-WJLXT971ALE.A4-857346 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - WJLXT971ALE.A4-857346 | 3.3V Interface Transceiver IC |
| Device Type | Receiver; Transceiver | Transceiver |