Inphi Corporation Interface Transceiver IC WJLXT6155LE.B5-866256

Description
TXRX FAST ETH COMM TEMP 64LQFP Product overview: WJLXT6155LE.B5-86625 6 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-WJLXT6155LE.B5-8 66256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TXRX FAST ETH COMM TEMP 64LQFP Product overview: WJLXT6155LE.B5-86625 6 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-WJLXT6155LE.B5-8 66256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC 710-WJLXT6155LE.B5-866256
TXRX FAST ETH COMM TEMP 64LQFP Product overview: WJLXT6155LE.B5-86625 6 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-WJLXT6155LE.B5-8 66256 can be used for catalog matching and distributor lookup.

TXRX FAST ETH COMM TEMP 64LQFP Product overview: WJLXT6155LE.B5-866256 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-WJLXT6155LE.B5-866256 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - WJLXT6155LE.B5-866256 - 137712-WJLXT6155LE.B5-866256 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - WJLXT6155LE.B5-866256
137712-WJLXT6155LE.B5-866256
Interface - Interface - Drivers, Receivers, Transceivers - WJLXT6155LE.B5-866256 137712-WJLXT6155LE.B5-866256
Manufacturer: Inphi Corporation Win Source Part Number: 137712-WJLXT6155LE.B 5-866256 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Number of Drivers/Receivers: 4/8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 137712-WJLXT6155LE.B5-866256
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SONET/SDH
Number of Drivers/Receivers: 4/8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-WJLXT6155LE.B5-866256 137712-WJLXT6155LE.B5-866256
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - WJLXT6155LE.B5-866256
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996IX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Octal buffer/line driver; 3-state - 74AHCT541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Line Interface ICs - 1897582 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details