Inphi Corporation Interface - Interface - Drivers, Receivers, Transceivers - WBLXT9785HC.D0-865112 WBLXT9785HC.D0-865112

Description
Manufacturer: Inphi Corporation Win Source Part Number: 1064691-WBLXT9785HC. D0-865112 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Inphi Corporation Win Source Part Number: 1064691-WBLXT9785HC. D0-865112 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - WBLXT9785HC.D0-865112 - 1064691-WBLXT9785HC.D0-865112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - WBLXT9785HC.D0-865112
1064691-WBLXT9785HC.D0-865112
Interface - Interface - Drivers, Receivers, Transceivers - WBLXT9785HC.D0-865112 1064691-WBLXT9785HC.D0-865112
Manufacturer: Inphi Corporation Win Source Part Number: 1064691-WBLXT9785HC. D0-865112 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 1064691-WBLXT9785HC.D0-865112
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 8/8
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-WBLXT9785HC.D0-865112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-WBLXT9785HC.D0-865112
Interface Transceiver IC 710-WBLXT9785HC.D0-865112
IC TXRX ETHERNET 100MBPS 208QFP Product overview: WBLXT9785HC.D0-86511 2 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-WBLXT9785HC.D0-8 65112 can be used for catalog matching and distributor lookup.

IC TXRX ETHERNET 100MBPS 208QFP Product overview: WBLXT9785HC.D0-865112 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-WBLXT9785HC.D0-865112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1064691-WBLXT9785HC.D0-865112 710-WBLXT9785HC.D0-865112
Product Name Interface - Interface - Drivers, Receivers, Transceivers - WBLXT9785HC.D0-865112 Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4657SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54FCT244DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers