Cortina Systems, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UCLXT315ANE.A2 UCLXT315ANE.A2

Description
Manufacturer: Cortina Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135477-UCLXT315ANE. A2 Operating Supply Voltage: 5 V Number of Pins: 600 Categories: Data Acquisition - ADCs/DACs - Special Purpose Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Cortina Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135477-UCLXT315ANE. A2 Operating Supply Voltage: 5 V Number of Pins: 600 Categories: Data Acquisition - ADCs/DACs - Special Purpose Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UCLXT315ANE.A2 - 1135477-UCLXT315ANE.A2 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UCLXT315ANE.A2
1135477-UCLXT315ANE.A2
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UCLXT315ANE.A2 1135477-UCLXT315ANE.A2
Manufacturer: Cortina Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135477-UCLXT315ANE. A2 Operating Supply Voltage: 5 V Number of Pins: 600 Categories: Data Acquisition - ADCs/DACs - Special Purpose Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C

Manufacturer: Cortina
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135477-UCLXT315ANE.A2
Operating Supply Voltage: 5 V
Number of Pins: 600
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1135477-UCLXT315ANE.A2
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UCLXT315ANE.A2
Pins 600
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details