Inphi Corporation Interface Transceiver IC TLIXF30011-865853

Description
IC OPT TRANSPORT PROC 868-TBGA Product overview: TLIXF30011-865853 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TLIXF30011-86585 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPT TRANSPORT PROC 868-TBGA Product overview: TLIXF30011-865853 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TLIXF30011-86585 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-TLIXF30011-865853 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-TLIXF30011-865853
Interface Transceiver IC 702-TLIXF30011-865853
IC OPT TRANSPORT PROC 868-TBGA Product overview: TLIXF30011-865853 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TLIXF30011-86585 3 can be used for catalog matching and distributor lookup.

IC OPT TRANSPORT PROC 868-TBGA Product overview: TLIXF30011-865853 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TLIXF30011-865853 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - TLIXF30011-865853 - 048024-TLIXF30011-865853 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TLIXF30011-865853
048024-TLIXF30011-865853
Interface - Interface - Telecom - TLIXF30011-865853 048024-TLIXF30011-865853
Manufacturer: Inphi Corporation Win Source Part Number: 048024-TLIXF30011-86 5853 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 868-BGA Purpose: Optical Transport Processor Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 048024-TLIXF30011-865853
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 868-BGA
Purpose: Optical Transport Processor
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-TLIXF30011-865853 048024-TLIXF30011-865853
Product Name Interface Transceiver IC Interface - Interface - Telecom - TLIXF30011-865853
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6992X-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers