IC TXRX ETHERNET 100MBPS 241BGA Product overview: QWLXT9785BC.D0-99880
Manufacturer: Inphi Corporation
Win Source Part Number: 784793-QWLXT9785BC.D
Packaging: Tray
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 241-BBGA
Mounting: SMD
Operating Supply Voltage: 2.5V
Protocol: Ethernet
Number of Drivers/Receivers: 8/8
Duplex: Full
Data Rate: 100Mbps
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 241-BGA (19.6x19.6)
Alternative Parts (Cross-Reference): DP83848IVVX/NOPB; QWLXT9785BC.D0-99880
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-QWLXT9785BC.D0-998807 | 784793-QWLXT9785BC.D0-998807 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - QWLXT9785BC.D0-998807 |
| Device Type | Transceiver | Receiver; Transceiver |