Inphi Corporation Interface - Interface - Telecom - PCCS8016E C0 PCCS8016E C0

Description
Manufacturer: Inphi Corporation Win Source Part Number: 209669-PCCS8016E C0 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 256-BGA Purpose: EPON Optical Network Unit Chip Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inphi Corporation Win Source Part Number: 209669-PCCS8016E C0 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 256-BGA Purpose: EPON Optical Network Unit Chip Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PCCS8016E C0 - 209669-PCCS8016E C0 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PCCS8016E C0
209669-PCCS8016E C0
Interface - Interface - Telecom - PCCS8016E C0 209669-PCCS8016E C0
Manufacturer: Inphi Corporation Win Source Part Number: 209669-PCCS8016E C0 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 256-BGA Purpose: EPON Optical Network Unit Chip Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 209669-PCCS8016E C0
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 256-BGA
Purpose: EPON Optical Network Unit Chip
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-PCCS8016E C0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PCCS8016E C0
Interface Transceiver IC 702-PCCS8016E C0
IC OPTICAL NETWORK IND 256-TFBGA Product overview: PCCS8016E C0 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PCCS8016E C0 can be used for catalog matching and distributor lookup.

IC OPTICAL NETWORK IND 256-TFBGA Product overview: PCCS8016E C0 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PCCS8016E C0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 209669-PCCS8016E C0 702-PCCS8016E C0
Product Name Interface - Interface - Telecom - PCCS8016E C0 Interface Transceiver IC
Package Type BGA; 256-BGA Tray
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261029-SI2415-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-726 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
UART - 1897772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details