Inphi Corporation Interface - Interface - Controllers - IXF1110CC IXF1110CC

Description
Manufacturer: Inphi Corporation Win Source Part Number: 65648-IXF1110CC Packaging: Tray Protocol: Ethernet Standards: 1000 Base-T MAC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 552-CBGA (25x25) Purpose: MAC Controller Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inphi Corporation Win Source Part Number: 65648-IXF1110CC Packaging: Tray Protocol: Ethernet Standards: 1000 Base-T MAC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 552-CBGA (25x25) Purpose: MAC Controller Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - IXF1110CC - 65648-IXF1110CC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - IXF1110CC
65648-IXF1110CC
Interface - Interface - Controllers - IXF1110CC 65648-IXF1110CC
Manufacturer: Inphi Corporation Win Source Part Number: 65648-IXF1110CC Packaging: Tray Protocol: Ethernet Standards: 1000 Base-T MAC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 552-CBGA (25x25) Purpose: MAC Controller Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 65648-IXF1110CC
Packaging: Tray
Protocol: Ethernet
Standards: 1000 Base-T MAC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 552-CBGA (25x25)
Purpose: MAC Controller
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
BGA Interface Transceiver IC - 753-IXF1110CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
753-IXF1110CC
BGA Interface Transceiver IC 753-IXF1110CC
IC ETHERNET MAC 10-PORT 552-BGA Product overview: IXF1110CC from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-IXF1110CC can be used for catalog matching and distributor lookup.

IC ETHERNET MAC 10-PORT 552-BGA Product overview: IXF1110CC from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-IXF1110CC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 65648-IXF1110CC 753-IXF1110CC
Product Name Interface - Interface - Controllers - IXF1110CC BGA Interface Transceiver IC
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details