Inphi Corporation Interface - Interface - Telecom - HPCS6005C.A0-998956 HPCS6005C.A0-998956

Description
Manufacturer: Inphi Corporation Win Source Part Number: 771826-HPCS6005C.A0- 998956 Packaging: Tray Package: 1517-BBGA Mounting: SMD Operating Supply Voltage: 1V, 1.8V, 2.5V Function: Optical Transport Processor Interface: SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-BGA (40x40) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inphi Corporation Win Source Part Number: 771826-HPCS6005C.A0- 998956 Packaging: Tray Package: 1517-BBGA Mounting: SMD Operating Supply Voltage: 1V, 1.8V, 2.5V Function: Optical Transport Processor Interface: SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-BGA (40x40) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HPCS6005C.A0-998956 - 771826-HPCS6005C.A0-998956 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HPCS6005C.A0-998956
771826-HPCS6005C.A0-998956
Interface - Interface - Telecom - HPCS6005C.A0-998956 771826-HPCS6005C.A0-998956
Manufacturer: Inphi Corporation Win Source Part Number: 771826-HPCS6005C.A0- 998956 Packaging: Tray Package: 1517-BBGA Mounting: SMD Operating Supply Voltage: 1V, 1.8V, 2.5V Function: Optical Transport Processor Interface: SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-BGA (40x40) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 771826-HPCS6005C.A0-998956
Packaging: Tray
Package: 1517-BBGA
Mounting: SMD
Operating Supply Voltage: 1V, 1.8V, 2.5V
Function: Optical Transport Processor
Interface: SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-BGA (40x40)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
BGA Interface Transceiver IC - 702-HPCS6005C.A0-998956 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
702-HPCS6005C.A0-998956
BGA Interface Transceiver IC 702-HPCS6005C.A0-998956
IC TRANSPORT PROCESSOR 1517-BGA Product overview: HPCS6005C.A0-998956 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HPCS6005C.A0-998 956 can be used for catalog matching and distributor lookup.

IC TRANSPORT PROCESSOR 1517-BGA Product overview: HPCS6005C.A0-998956 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HPCS6005C.A0-998956 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 771826-HPCS6005C.A0-998956 702-HPCS6005C.A0-998956
Product Name Interface - Interface - Telecom - HPCS6005C.A0-998956 BGA Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data