Inphi Corporation Interface - Interface - Controllers - HFIXF1110CC.B3 HFIXF1110CC.B3

Description
Manufacturer: Inphi Corporation Win Source Part Number: 204787-HFIXF1110CC.B 3 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 552-CBGA (25x25) Purpose: MAC Controller Supply Voltage - Operating: 1.8 V, 2.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Inphi Corporation Win Source Part Number: 204787-HFIXF1110CC.B 3 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 552-CBGA (25x25) Purpose: MAC Controller Supply Voltage - Operating: 1.8 V, 2.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - HFIXF1110CC.B3 - 204787-HFIXF1110CC.B3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - HFIXF1110CC.B3
204787-HFIXF1110CC.B3
Interface - Interface - Controllers - HFIXF1110CC.B3 204787-HFIXF1110CC.B3
Manufacturer: Inphi Corporation Win Source Part Number: 204787-HFIXF1110CC.B 3 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 552-CBGA (25x25) Purpose: MAC Controller Supply Voltage - Operating: 1.8 V, 2.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Inphi Corporation
Win Source Part Number: 204787-HFIXF1110CC.B3
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 552-CBGA (25x25)
Purpose: MAC Controller
Supply Voltage - Operating: 1.8 V, 2.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 753-HFIXF1110CC.B3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-HFIXF1110CC.B3
Interface Transceiver IC 753-HFIXF1110CC.B3
IC ETHERNET MAC 10PORT 552-CBGA Product overview: HFIXF1110CC.B3 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-HFIXF1110CC.B3 can be used for catalog matching and distributor lookup.

IC ETHERNET MAC 10PORT 552-CBGA Product overview: HFIXF1110CC.B3 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-HFIXF1110CC.B3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 204787-HFIXF1110CC.B3 753-HFIXF1110CC.B3
Product Name Interface - Interface - Controllers - HFIXF1110CC.B3 Interface Transceiver IC
Supply Voltage Other; 1.8 V~ 2.5 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1383-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 28-UFQFN Exposed Pad
Pins 28 #
View Details
2 suppliers
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Line Interface ICs - 1899967P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details